onsemi Logic - Logic - Latches - NC7SZ373P6X NC7SZ373P6X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024833-NC7SZ373P6X Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.65 V to 5.5 V Propagation Delay Time (ns): 2.6ns Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024833-NC7SZ373P6X Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.65 V to 5.5 V Propagation Delay Time (ns): 2.6ns Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - NC7SZ373P6X
024833-NC7SZ373P6X
Logic - Logic - Latches - NC7SZ373P6X 024833-NC7SZ373P6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024833-NC7SZ373P6X Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.65 V to 5.5 V Propagation Delay Time (ns): 2.6ns Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024833-NC7SZ373P6X
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Propagation Delay Time (ns): 2.6ns
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Latches - NC7SZ373P6XCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-88 (SC-70-6)

D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-88 (SC-70-6)

Buy Now Datasheet
Latches - NC7SZ373P6XTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-88 (SC-70-6)

D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-88 (SC-70-6)

Buy Now Datasheet
Latches - NC7SZ373P6XDKR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-88 (SC-70-6)

D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-88 (SC-70-6)

Buy Now Datasheet
Logic - Latches - NC7SZ373P6X - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
NC7SZ373P6X
Logic - Latches NC7SZ373P6X
IC LATCH UHS D 3-STATE SC70-6

IC LATCH UHS D 3-STATE SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - NC7SZ373P6X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
NC7SZ373P6X
Integrated Circuits (ICs) - Logic - Latches NC7SZ373P6X
IC LATCH UHS D 3-STATE SC70-6

IC LATCH UHS D 3-STATE SC70-6

Supplier's Site
IC LATCH UHS D 3-STATE SC70-6

IC LATCH UHS D 3-STATE SC70-6

Supplier's Site Datasheet
Latches - NC7SZ373P6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-88 (SC-70-6)

D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-88 (SC-70-6)

Buy Now Datasheet
Uhs D-Latch, 3-State, Sc-70-6; Logic Family / Base Number Onsemi - 58K1985 - Newark, An Avnet Company
Chicago, IL, United States
Uhs D-Latch, 3-State, Sc-70-6; Logic Family / Base Number Onsemi
58K1985
Uhs D-Latch, 3-State, Sc-70-6; Logic Family / Base Number Onsemi 58K1985
UHS D-LATCH, 3-STATE, SC-70-6; Logic Family / Base Number:NC7S373; Latch Type:D Type; IC Output Type:Tri State; Propagation Delay:2.6ns; Output Current:32mA; Logic Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:1.65V RoHS Compliant: Yes

UHS D-LATCH, 3-STATE, SC-70-6; Logic Family / Base Number:NC7S373; Latch Type:D Type; IC Output Type:Tri State; Propagation Delay:2.6ns; Output Current:32mA; Logic Case Style:SC-70; No. of Pins:6Pins; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site Datasheet
Latch, D-Type, 1Bit, Tristate, Sc-70-6; Logic Family / Base Number Onsemi - 31Y3174 - Newark, An Avnet Company
Chicago, IL, United States
Latch, D-Type, 1Bit, Tristate, Sc-70-6; Logic Family / Base Number Onsemi
31Y3174
Latch, D-Type, 1Bit, Tristate, Sc-70-6; Logic Family / Base Number Onsemi 31Y3174
LATCH, D-TYPE, 1BIT, TRISTATE, SC-70-6; Logic Family / Base Number:NC7S373; Latch Type:D Type; IC Output Type:Tri State; Propagation Delay:2.6ns; Output Current:32mA; Logic Case Style:SC-70; No. of Pins:6Pins; Supply Voltage RoHS Compliant: Yes

LATCH, D-TYPE, 1BIT, TRISTATE, SC-70-6; Logic Family / Base Number:NC7S373; Latch Type:D Type; IC Output Type:Tri State; Propagation Delay:2.6ns; Output Current:32mA; Logic Case Style:SC-70; No. of Pins:6Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 024833-NC7SZ373P6X NC7SZ373P6XCT-ND NC7SZ373P6X NC7SZ373P6X NC7SZ373P6X NC7SZ373P6X 58K1985
Product Name Logic - Logic - Latches - NC7SZ373P6X Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches Latches Uhs D-Latch, 3-State, Sc-70-6; Logic Family / Base Number Onsemi
Supply Voltage 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Low-level Output Current (Sink) 32 mA 32 mA 32 mA
High-level Output Current (Source) 32 mA 32 mA 32 mA
Propagation Delay 2.6 ns 2.6 ns 2.6 ns 2.6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HCT573DB,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Latches - 9308DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 24-CDIP (0.600\", 15.24mm)
View Details
Dual 4-Bit Addressable Latch - 54LS256/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details