onsemi Latches NC7SZ373P6

Description
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-88 (SC-70-6)
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-88 (SC-70-6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - NC7SZ373P6TR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-88 (SC-70-6)

D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-88 (SC-70-6)

Buy Now Datasheet
Logic - Latches - NC7SZ373P6 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
NC7SZ373P6
Logic - Latches NC7SZ373P6
IC LATCH UHS D 3-STATE SC70-6

IC LATCH UHS D 3-STATE SC70-6

Supplier's Site Datasheet
Latches - NC7SZ373P6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
NC7SZ373P6
Latches NC7SZ373P6
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-88 (SC-70-6)

D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-88 (SC-70-6)

Buy Now Datasheet
Latches - NC7SZ373P6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
NC7SZ373P6
Latches NC7SZ373P6
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-88 (SC-70-6)

D-Type Transparent Latch 1 Channel 1:1 IC Tri-State SC-88 (SC-70-6)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - NC7SZ373P6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
NC7SZ373P6
Integrated Circuits (ICs) - Logic - Latches NC7SZ373P6
BUS DRIVER, LVC/LCX/Z SERIES, 1

BUS DRIVER, LVC/LCX/Z SERIES, 1

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number NC7SZ373P6TR-ND NC7SZ373P6 NC7SZ373P6 NC7SZ373P6 NC7SZ373P6
Product Name Latches Logic - Latches Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 5.5V 1.8V ~ 5.5V 1.65V ~ 5.5V
Low-level Output Current (Sink) 32 mA 32 mA
High-level Output Current (Source) 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDRG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers
Latches - 74LVT573PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
2 suppliers
Logic - Latches - 74ABT16373BDL,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
3.3V CMOS 16-Bit Transparent D-Type Latch with 3-State Outputs, 5.0V Tolerant I/O, and Bus-Hold - 74LVCH162373APAG - Integrated Device Technology
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V
View Details
3 suppliers