The NC7SZ373L6X is a single positive edge-triggered D-type CMOS latch featuring a 3-STATE output, designed for high-speed applications. It is part of Fairchild's Ultra High Speed Series of TinyLogic and comes in a compact 6-lead MicroPak package. The device operates over a broad voltage range of 1.65V to 5.5V, making it versatile for various applications. It offers a typical propagation delay of 2.6 ns into a 50 pF load at 5V V_CC, and can drive outputs with a current of ±24 mA at 3V V_CC. The latch maintains high impedance inputs and outputs when V_CC is at 0V, and the inputs can tolerate voltages up to 7V, allowing for 5V to 3V level translation. The NC7SZ373L6X is suitable for applications requiring low static power dissipation and high output drive capabilities.
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State 6-MicroPak
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024832-NC7SZ373L6X
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Supply Voltage - Operating: 1.65 V to 5.5 V
Propagation Delay Time (ns): 2.6ns
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
IC DTYPE LATCH TRI-ST 6XSON
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State 6-MicroPak
D-Type Transparent Latch 1 Channel 1:1 IC Tri-State 6-MicroPak
BUS DRIVER, LVC/LCX/Z SERIES, 1-
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | NC7SZ373L6XTR-ND | 024832-NC7SZ373L6X | NC7SZ373L6X | NC7SZ373L6X | NC7SZ373L6X |
| Product Name | Latches | Logic - Logic - Latches - NC7SZ373L6X | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | ||||
| Supply Voltage | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | ||
| Low-level Output Current (Sink) | 32 mA | 32 mA | 32 mA | ||
| High-level Output Current (Source) | 32 mA | 32 mA | 32 mA |