Manufacturer: Fairchild Semiconductor
Win Source Part Number: 003711-NC7SZ32P5X-NL
Category: Integrated Circuits(ICs)
Family: Logic - Gates and Inverters
Series: 7SZ
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 5-TSSOP, SC-70-5, SOT-353
Manufacturer Device Package: SC-70-5
Number of Circuits: 1
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 003711-NC7SZ32P5X-NL |
| Product Name | Integrated Circuits(ICs) |