NOR Gate IC 1 Channel SC-88 (SC-70-6)
NOR Gate IC 1 Channel SC-88 (SC-70-6)
NOR Gate IC 1 Channel SC-88 (SC-70-6)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024826-NC7SZ27P6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Logic Gates 3-Input NOR Gate Product overview: NC7SZ27P6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ27P6X can be used for catalog matching and distributor lookup.
IC GATE NOR 1CH 3-INP SC88
SINGLE NOR GATE, 3I/P, SC-70-6; Logic Function:NOR Gate; No. of Elements:Single; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:7S27; Logic IC Family:7SZ; Supply Voltage Min:1.65V; Output Current:32mARoHS Compliant: Yes
NOR GATE, 3 I/P, -40 TO 85DEG C; Logic Family / Base Number:NC7SZ27; Logic Type:NOR Gate; Output Current:-; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes
NOR Gate IC 1 Channel SC-88 (SC-70-6)
IC GATE NOR 1CH 3-INP SC88
IC GATE NOR 1CH 3-INP SC88
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SZ27P6XTR-ND | 024826-NC7SZ27P6X | 705-NC7SZ27P6X | NC7SZ27P6X | NC7SZ27P6X | 83C0014 | 85AC2086 | NC7SZ27P6X | NC7SZ27P6X | NC7SZ27P6X |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7SZ27P6X | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Single Nor Gate, 3I/p, Sc-70-6; Logic Function Onsemi | Nor Gate, 3 I/p, -40 To 85Deg C; Logic Family / Base Number Onsemi | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOR | NOT; NOR; NOR Gate | NOR; NOR | NOR | NOR; NOR Gate | NOR; NOR Gate | NOT; NOR | NOR; NOR Gate | ||
| Supply Voltage | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.8 V, 2.5 V, 3.3 V, 5 V | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Inputs | 3 | 3 | 3 | 3 | 3 | 3 | ||||
| Propagation Delay | 5.5 ns | 5.5 ns | 5.5 ns | |||||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |