Schmitt Trigger Inverter IC, CMOS, 1.65-5.5V, 5.9ns Product overview: NC7SZ14L6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ14L6X can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Schmitt Trigger 6-MicroPak
Inverter IC 1 Channel Schmitt Trigger 6-MicroPak
Inverter IC 1 Channel Schmitt Trigger 6-MicroPak
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024817-NC7SZ14L6X
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5.9ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.2 V to 1.2 V
Logic Level - High: 1.4 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Dimension: 6-UFDFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Inverter IC 1 Channel Schmitt Trigger 6-MicroPak
IC,LOGIC GATE,INVERTER,CMOS,L
INVERTER, SCHMITT, SINGLE, 1 I/P, MLP-6; Logic Family / Base Number:NC7S14; Logic Type:Inverter Schmitt Trigger; Output Current:-; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:MLP; No. of RoHS Compliant: Yes
IC INVERTER 1CH 1-INP 6MICROPAK
IC INVERTER 1CH 1-INP 6MICROPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SZ14L6X | NC7SZ14L6XFSDKR-ND | 024817-NC7SZ14L6X | NC7SZ14L6X | 83C0007 | 31Y3169 | NC7SZ14L6X | NC7SZ14L6X |
| Product Name | 5.5V Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7SZ14L6X | Gates and Inverters | Ic,logic Gate,inverter,cmos,llcc,6Pin,plastic Rohs Compliant Onsemi | Inverter, Schmitt, Single, 1 I/p, Mlp-6; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Schmitt Trigger, Inverter, Buffer | NOT | NOT; Inverter | NOT; Inverter | NOT; Inverter Schmitt Trigger | NOT | NOT | |
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 5.5V | 1.4V ~ 3.6V (Low), 0.2V ~ 1.2V (High) | ||
| Inputs | 1 | 1 | 1 | 1 | 1 | |||
| Propagation Delay | 5.9 ns | 5.9 ns | 5.9 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |