AND Gate IC 1 Channel SC-88 (SC-70-6)
AND Gate IC 1 Channel SC-88 (SC-70-6)
AND Gate IC 1 Channel SC-88 (SC-70-6)
Logic Gates 3-Input AND Gate Product overview: NC7SZ11P6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ11P6X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024811-NC7SZ11P6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
SINGLE AND GATE, 3I/P, SC-70-6; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:7S11; Logic IC Family:7SZ; Supply Voltage Min:1.65V; Output Current:32mARoHS Compliant: Yes
SINGLE AND GATE, 3I/P, SC-70-6, FULL REEL; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:-; Logic IC Family:NC7S; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:32mA; MSL:- RoHS Compliant: Yes
IC GATE AND 1CH 3-INP SC88
IC GATE AND 1CH 3-INP SC88
AND Gate IC 1 Channel SC-88 (SC-70-6)
IC GATE AND 1CH 3-INP SC88
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SZ11P6XDKR-ND | 705-NC7SZ11P6X | 024811-NC7SZ11P6X | 58K9467 | 84H6494 | NC7SZ11P6X | NC7SZ11P6X | NC7SZ11P6X | NC7SZ11P6X |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - NC7SZ11P6X | Single And Gate, 3I/p, Sc-70-6; Logic Function Onsemi | Single And Gate, 3I/p, Sc-70-6, Full Reel; No. Of Inputs Onsemi | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters |
| Gate Type | AND | AND; AND | NOT; AND; AND Gate | NOT; AND | AND | AND; AND Gate | AND; AND Gate | ||
| Supply Voltage | 1.65V ~ 5.5V | 1.8 V, 2.5 V, 3.3 V, 5 V | 1.65 V ~ 5.5 V | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 3 | 3 | 3 | 3 | 3 | 3 | |||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | ||||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |