Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024810-NC7SZ11L6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Dimension: 6-UFDFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
AND Gate IC 1 Channel 6-MicroPak
AND Gate IC 1 Channel 6-MicroPak
AND Gate IC 1 Channel 6-MicroPak
IC GATE AND 1CH 3-INP 6MICROPAK Product overview: NC7SZ11L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ11L6X can be used for catalog matching and distributor lookup.
IC GATE AND 1CH 3-INP 6MICROPAK
AND Gate IC 1 Channel 6-MicroPak
IC GATE AND 1CH 3-INP 6MICROPAK
IC GATE AND 1CH 3-INP 6MICROPAK
AND GATE, 3 I/P, -40 TO 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 024810-NC7SZ11L6X | NC7SZ11L6XTR-ND | 705-NC7SZ11L6X | NC7SZ11L6X | NC7SZ11L6X | NC7SZ11L6X | NC7SZ11L6X | 54AH9411 |
| Product Name | Logic - Logic - Gates and Inverters - NC7SZ11L6X | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | And Gate, 3 I/p, -40 To 85Deg C Rohs Compliant Onsemi |
| Gate Type | NOT; AND; AND Gate | AND | AND; AND | NOT; AND | AND; AND Gate | AND | AND; AND Gate | |
| Supply Voltage | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.8 V, 2.5 V, 3.3 V, 5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 3 | 3 | 3 | 3 | 3 | |||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | 7.5 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |