NAND Gate IC 1 Channel SC-88 (SC-70-6)
NAND Gate IC 1 Channel SC-88 (SC-70-6)
NAND Gate IC 1 Channel SC-88 (SC-70-6)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059891-NC7SZ10P6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
3-Input NAND Gate, CMOS, 1.65-5.5V, SC Package Product overview: NC7SZ10P6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ10P6X can be used for catalog matching and distributor lookup.
IC GATE NAND 1CH 3-INP SC88
IC GATE NAND 1CH 3-INP SC88
IC GATE NAND 1CH 3-INP SC88
NAND GATE, SINGLE, 3 I/P, SC-70-6; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:7S10; Logic IC Family:7SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
NAND Gate IC 1 Channel SC-88 (SC-70-6)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SZ10P6XTR-ND | 059891-NC7SZ10P6X | 705-NC7SZ10P6X | NC7SZ10P6X | NC7SZ10P6X | NC7SZ10P6X | 31Y3165 | NC7SZ10P6X |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7SZ10P6X | 5.5V Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nand Gate, Single, 3 I/p, Sc-70-6; Logic Function Onsemi | Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND; NAND Gate | NOT; NAND | NAND | NAND; NAND Gate | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Inputs | 3 | 3 | 3 | 3 | 3 | 3 | ||
| Propagation Delay | 7.5 ns | 7.5 ns | 11 ns | 7.5 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |