IC NAND 1-CIR 3-IN
TinyLogic UHS 3-Input NAND Gate
NAND Gate IC 1 Channel SC-88/SC70-6/SOT-363
IC GATE NAND 1CH 3-INP SC88
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NC7SZ10P6X-L22347TR-ND | NC7SZ10P6X-L22347 | NC7SZ10P6X-L22347 | NC7SZ10P6X-L22347 |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||
| Inputs | 3 | 3 | ||
| Propagation Delay | 7.5 ns | |||
| Low Level Output Current (Sink) | 32 mA |