onsemi Integrated Circuits(ICs) NC7SZ08M5

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 059888-NC7SZ08M5 Category: Integrated Circuits(ICs) Family: Logic - Gates and Inverters Series: 7SZ Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: SC-74A SOT-753 Manufacturer Device Package: SOT-23-5 Number of Circuits: 1 Standard Package: 1 Catalog: 7SZ Logic Type: AND Gate Number of Inputs: 2 Operating Supply Voltage: 1.65 V ~ 5.5 V Current - Quiescent (Max): 2µA Current - Output High Low: 32mA 32mA Max Propagation Delay @ V Max CL: 4.5ns @ 5V 50pF Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 059888-NC7SZ08M5 Category: Integrated Circuits(ICs) Family: Logic - Gates and Inverters Series: 7SZ Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: SC-74A SOT-753 Manufacturer Device Package: SOT-23-5 Number of Circuits: 1 Standard Package: 1 Catalog: 7SZ Logic Type: AND Gate Number of Inputs: 2 Operating Supply Voltage: 1.65 V ~ 5.5 V Current - Quiescent (Max): 2µA Current - Output High Low: 32mA 32mA Max Propagation Delay @ V Max CL: 4.5ns @ 5V 50pF Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 059888-NC7SZ08M5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
059888-NC7SZ08M5
Integrated Circuits(ICs) 059888-NC7SZ08M5
Manufacturer: Fairchild Semiconductor Win Source Part Number: 059888-NC7SZ08M5 Category: Integrated Circuits(ICs) Family: Logic - Gates and Inverters Series: 7SZ Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: SC-74A SOT-753 Manufacturer Device Package: SOT-23-5 Number of Circuits: 1 Standard Package: 1 Catalog: 7SZ Logic Type: AND Gate Number of Inputs: 2 Operating Supply Voltage: 1.65 V ~ 5.5 V Current - Quiescent (Max): 2µA Current - Output High Low: 32mA 32mA Max Propagation Delay @ V Max CL: 4.5ns @ 5V 50pF Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 059888-NC7SZ08M5
Category: Integrated Circuits(ICs)
Family: Logic - Gates and Inverters
Series: 7SZ
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A SOT-753
Manufacturer Device Package: SOT-23-5
Number of Circuits: 1
Standard Package: 1
Catalog: 7SZ
Logic Type: AND Gate
Number of Inputs: 2
Operating Supply Voltage: 1.65 V ~ 5.5 V
Current - Quiescent (Max): 2µA
Current - Output High Low: 32mA 32mA
Max Propagation Delay @ V Max CL: 4.5ns @ 5V 50pF
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
5.5V SOT-23 Logic IC
705-NC7SZ08M5
5.5V SOT-23 Logic IC 705-NC7SZ08M5
2-Input AND Gate, SOT-23, CMOS, 5.5V Product overview: NC7SZ08M5 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ08M5 can be used for catalog matching and distributor lookup.

2-Input AND Gate, SOT-23, CMOS, 5.5V Product overview: NC7SZ08M5 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ08M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - NC7SZ08M5TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SZ08M5TR-ND
Gates and Inverters NC7SZ08M5TR-ND
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Shenzhen, China
Logic - Gates and Inverters
NC7SZ08M5
Logic - Gates and Inverters NC7SZ08M5
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - NC7SZ08M5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SZ08M5
Gates and Inverters NC7SZ08M5
IC Channel

IC Channel

Buy Now Datasheet
Gates and Inverters - NC7SZ08M5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SZ08M5
Gates and Inverters NC7SZ08M5
AND Gate IC 1 Channel SOT-23-5

AND Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7SZ08M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7SZ08M5
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7SZ08M5
IC GATE AND 1CH 2-INP SOT23-5

IC GATE AND 1CH 2-INP SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 059888-NC7SZ08M5 705-NC7SZ08M5 NC7SZ08M5TR-ND NC7SZ08M5 NC7SZ08M5 NC7SZ08M5 NC7SZ08M5
Product Name Integrated Circuits(ICs) 5.5V SOT-23 Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND; AND Gate AND; AND GATE AND NOT; AND AND; AND Gate AND
Supply Voltage 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Inputs 2 2 2 2
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Propagation Delay 12.7 ns 4.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
TSSOP Logic IC - 705-74AHCT3G14DP-Q100H - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Inputs 1
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
SN54ALS133 13-Input Positive-NAND Gates - 5962-8859001FA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details