CMOS Inverter IC, SOT-23, 1.65-5.5V, 32mA Product overview: NC7SZ04M5 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ04M5 can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel SOT-23-5
IC INVERTER 1CH 1-INP SOT23-5
IC INVERTER 1CH 1-INP SOT23-5
SINGLE INVERTER, SOT-23-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:7S04; Logic IC Family:7SZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5VRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SZ04M5 | NC7SZ04M5TR-ND | NC7SZ04M5 | NC7SZ04M5 | NC7SZ04M5 | 34C1558 |
| Product Name | 5.5V 32mA SOT-23 Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Single Inverter, Sot-23-5; Logic Function Onsemi |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 5.5V | ||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 12 ns | 4.3 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |