The NC7SZ02M5X is a two-input NOR gate from Quarktwin Technology Ltd.'s Ultra-High Speed (UHS) TinyLogic® series. It features a typical propagation delay of 2.4 ns into a 50 pF load at a supply voltage of 5V, making it suitable for high-speed applications. The device operates over a broad supply voltage range of 1.65V to 5.5V and can drive outputs of ±24 mA at 3V. It includes high-impedance inputs and outputs when VCC is 0V, and the inputs can tolerate voltages up to 6V, independent of the supply voltage. The NC7SZ02M5X is available in a compact 5-lead SOT23 package, making it ideal for space-constrained designs.
NOR Gate IC 1 Channel SOT-23-5
NOR Gate IC 1 Channel SOT-23-5
NOR Gate IC 1 Channel SOT-23-5
Logic Gates UHS 2-Input NOR Gate Product overview: NC7SZ02M5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SZ02M5X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024799-NC7SZ02M5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
NOR GATE, SINGLE, 2 I/P, SOT-23-5; Logic Function:NOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:7S02; Logic IC Family:7SZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC GATE NOR 1CH 2-INP SOT23-5
NOR Gate IC 1 Channel SOT-23-5
Logic Gates UHS 2-Input NOR Gate
IC GATE NOR 1CH 2-INP SOT23-5
IC GATE NOR 1CH 2-INP SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SZ02M5XDKR-ND | 705-NC7SZ02M5X | 024799-NC7SZ02M5X | 31Y3157 | NC7SZ02M5X | NC7SZ02M5X | NC7SZ02M5X | NC7SZ02M5X | NC7SZ02M5X |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - NC7SZ02M5X | Nor Gate, Single, 2 I/p, Sot-23-5; Logic Function Onsemi | Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR | NOR; NOR | NOT; NOR; NOR Gate | NOR; NOR Gate | NOR; NOR Gate | NOT; NOR | NOR | ||
| Supply Voltage | 1.65V ~ 5.5V | 1.8 V, 2.5 V, 3.3 V, 5 V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 4.3 ns | 4.3 ns | 4.3 ns | ||||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |