Inverter IC 1 Channel SC-70-5
1-Input CMOS Unbuffered Inverter, SC Package, 3.6V Product overview: NC7SVU04P5X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SVU04P5X can be used for catalog matching and distributor lookup.
IC INVERTER 1CH 1-INP SC70-5
INVERTER GATE, SINGLE, 1 I/P, SC-70-5; Logic Family / Base Number:NC7S04; Logic Type:Inverter Gate; Output Current:-; No. of Inputs:1; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of Pins:5Pins; RoHS Compliant: Yes
Inverter IC 1 Channel SC-70-5
Inverter IC 1 Channel SC-70-5
INVERTER, HC/UH SERIES, 1-FUNC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SVU04P5XTR-ND | 705-NC7SVU04P5X | NC7SVU04P5X | 31Y3149 | NC7SVU04P5X | NC7SVU04P5X |
| Product Name | Gates and Inverters | 3.6V Logic IC | Logic - Gates and Inverters | Inverter Gate, Single, 1 I/p, Sc-70-5; Logic Family / Base Number Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer/Driver; Inverter | NOT | NOT; Inverter Gate | NOT; Inverter | |
| Supply Voltage | 0.9V ~ 3.6V | 3.6V | 3.6V | 3.6V; 0.9V ~ 3.6V | ||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 3.3 ns | 14.4 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA |