Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1229574-NC7SVL08P5X
Series: 7SVL
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 0.9 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 3.5ns @ 3V, 30pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 0.9 V ~ 1.5 V
Family Name: NC7SVL08
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: SC-70-5
Maximum Quiescent Current: 0.9μA
Alternative Parts (Cross-Reference): NC7SVL08L6X; NC7SVL08FHX;
Introduction Date: May 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
AND Gate IC 1 Channel SC-70-5
AND Gate IC 1 Channel SC-70-5
Logic Gates Low-ICCT 2 Input AND Gate Product overview: NC7SVL08P5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SVL08P5X can be used for catalog matching and distributor lookup.
IC GATE AND 1CH 2-INP SC70-5
AND GATE, SINGLE, 2 I/P, SC-70-5; Logic Family / Base Number:NC7SVL08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes
AND Gate IC 1 Channel SC-70-5
IC GATE AND 1CH 2-INP SC70-5
Logic Gates Low-ICCT 2 Input AND Gate
IC GATE AND 1CH 2-INP SC70-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1229574-NC7SVL08P5X | NC7SVL08P5XTR-ND | 705-NC7SVL08P5X | NC7SVL08P5X | 46AC1401 | NC7SVL08P5X | NC7SVL08P5X | NC7SVL08P5X | NC7SVL08P5X |
| Product Name | Logic - Logic - Gates and Inverters - NC7SVL08P5X | Gates and Inverters | Logic IC | Gates and Inverters | And Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Onsemi | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; AND; AND Gate | AND | AND; AND | AND; AND Gate | AND; AND Gate | AND; AND Gate | NOT; AND | AND | |
| Supply Voltage | 0.9 V ~ 3.6 V | 0.9V ~ 3.6V | 1.8 V, 2.5 V, 3.3 V | 0.9V ~ 3.6V | 3.6V | 3.6V; 0.9V ~ 3.6V | 0.9V ~ 1.5V (Low), 0.7V ~ 0.8V (High) | 3.6V | |
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 3.5 ns | 3.5 ns | 3.5 ns | ||||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |