The NC7SVL08L6X is a low-power, two-input AND gate from the TinyLogic® series, designed for operation within a voltage range of 0.9V to 3.6V. It features over-voltage tolerant I/Os, allowing it to interface effectively in mixed-voltage environments, which is particularly beneficial for mobile applications. The device is characterized by ultra-low dynamic power consumption and a maximum propagation delay of 3.5ns at 3.3V supply voltage, making it suitable for high-speed applications. The NC7SVL08L6X is housed in a compact 6-lead MicroPak,Ñ¢ package, facilitating space-efficient designs. Its power-off high-impedance inputs and outputs enhance its versatility in various circuit configurations.
AND Gate IC 1 Channel 6-MicroPak
IC GATE AND 1CH 2-INP 6MICROPAK Product overview: NC7SVL08L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SVL08L6X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1081799-NC7SVL08L6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.5ns @ 3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 0.9 V to 1.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Dimension: 6-UFDFN
Supply Voltage - Operating: 0.9 V to 3.6 V
Alternative Parts (Cross-Reference): NC7SVL08P5X; NC7SVL08FHX;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
IC GATE AND 1CH 2-INP 6MICROPAK
AND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SVL08; Logic IC Family:NC7SVL; Supply Voltage Min:900mV RoHS Compliant: Yes
AND Gate IC 1 Channel 6-MicroPak
AND Gate IC 1 Channel 6-MicroPak
Logic Gates Low-ICCT 2 Input AND Gate
IC GATE AND 1CH 2-INP 6MICROPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SVL08L6XTR-ND | 705-NC7SVL08L6X | 1081799-NC7SVL08L6X | NC7SVL08L6X | 64R4056 | NC7SVL08L6X | NC7SVL08L6X | NC7SVL08L6X |
| Product Name | Gates and Inverters | Logic IC | Logic - Logic - Gates and Inverters - NC7SVL08L6X | Logic - Gates and Inverters | And Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | AND; AND | NOT; AND; AND Gate | NOT; AND | AND; AND Gate | AND | ||
| Supply Voltage | 0.9V ~ 3.6V | 1.8 V, 2.5 V, 3.3 V | 0.9 V ~ 3.6 V | 0.9V ~ 1.5V (Low), 0.7V ~ 0.8V (High) | 3.6V; 0.9V ~ 3.6V | 3.6V | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 3.5 ns | 3.5 ns | 3.5 ns | |||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |