TinyLogic ULP-A Universal Configurable 2-Input Logic Gates, 5000-REEL Product overview: NC7SV58FHX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NC7SV58FHX can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 041858-NC7SV58FHX
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 24mA, 24mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak2
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak2™
TINYLOGIC ULP-A UNIVERSAL CONFIG
Logic Gates TinyLogic ULP-A Uni Config 2-In Logic Gt
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak2™
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak2™
IC GATE UNIVERSAL 2INP 6-MICRPAK
CONF MULTIPLE FUNC GATE, 2 I/P, 85DEG C; Logic Function:Configurabl
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-NC7SV58FHX | 041858-NC7SV58FHX | NC7SV58FHXTR-ND | NC7SV58FHX | NC7SV58FHX | NC7SV58FHX | NC7SV58FHX | 92R5762 |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NC7SV58FHX | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Conf Multiple Func Gate, 2 I/p, 85Deg C; Logic Function Onsemi |
| Gate Type | Multi Function | NOT; Configurable Multiple Function | Configurable Multiple Function | Configurable Multiple Function | NOT | |||
| Supply Voltage | 3.6V | 0.9 V ~ 3.6 V | 0.9V ~ 3.6V | 3.6V; 0.9V ~ 3.6V | ||||
| Inputs | 2 | 2 | 3 | 3 | 3 | 2 | ||
| Propagation Delay | 2.5 ns | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |