onsemi Buffers, Drivers, Receivers, Transceivers NC7SV34P5X

Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-70-5
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - NC7SV34P5XDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
NC7SV34P5XDKR-ND
Buffers, Drivers, Receivers, Transceivers NC7SV34P5XDKR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-70-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-70-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - NC7SV34P5XCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
NC7SV34P5XCT-ND
Buffers, Drivers, Receivers, Transceivers NC7SV34P5XCT-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-70-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-70-5

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - NC7SV34P5XTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
NC7SV34P5XTR-ND
Buffers, Drivers, Receivers, Transceivers NC7SV34P5XTR-ND
Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-70-5

Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output SC-70-5

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SV34P5X - 024793-NC7SV34P5X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SV34P5X
024793-NC7SV34P5X
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SV34P5X 024793-NC7SV34P5X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024793-NC7SV34P5X Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024793-NC7SV34P5X
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
 - NC7SV34P5X - Rochester Electronics
Newburyport, MA, United States
Buffer, HC/UH Series, 1-Func, 1-Input, CMOS, PDSO5

Buffer, HC/UH Series, 1-Func, 1-Input, CMOS, PDSO5

Supplier's Site Datasheet
Buffers, Drivers, Receivers, Transceivers - NC7SV34P5X - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
NC7SV34P5X
Buffers, Drivers, Receivers, Transceivers NC7SV34P5X
BUFFER, HC/UH SERIES, 1-FUNC, 1-

BUFFER, HC/UH SERIES, 1-FUNC, 1-

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SV34P5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
NC7SV34P5X
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers NC7SV34P5X
BUFFER, HC/UH SERIES, 1-FUNC, 1-

BUFFER, HC/UH SERIES, 1-FUNC, 1-

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number NC7SV34P5XDKR-ND 024793-NC7SV34P5X NC7SV34P5X NC7SV34P5X NC7SV34P5X
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SV34P5X Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 0.9000 to 3.6 volts 0.9000 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SC-70; SC-70-5 SC-70; SC70EP SC-70; Surface Mount SC-70; 5-TSSOP, SC-70-5, SOT-353
Unlock Full Specs
to access all available technical data