onsemi Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders NC7SV19L6X

Description
Win Source Part Number: 1081567-NC7SV19L6X Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 7SV Type: Decoder/Demultiplexe r Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 0.9V ~ 3.6V Package / Case: 6-UFDFN Supplier Device Package: 6-MicroPak Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74AUC1G19DCKR; NC7SP19L6X; NC7SZ19L6X; NC7SZ18L6X; NL7SZ18MUR2G; NC7SZ18FHX; NL7SZ19MUR2G; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NC7SV19L6XDKR,NC7SV1 9L6XCT,NC7SV19L6X-ND ,NC7SV19L6XTR Base Product Number: NC7SV19 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1081567-NC7SV19L6X Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 7SV Type: Decoder/Demultiplexe r Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 0.9V ~ 3.6V Package / Case: 6-UFDFN Supplier Device Package: 6-MicroPak Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74AUC1G19DCKR; NC7SP19L6X; NC7SZ19L6X; NC7SZ18L6X; NL7SZ18MUR2G; NC7SZ18FHX; NL7SZ19MUR2G; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NC7SV19L6XDKR,NC7SV1 9L6XCT,NC7SV19L6X-ND ,NC7SV19L6XTR Base Product Number: NC7SV19 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1081567-NC7SV19L6X
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1081567-NC7SV19L6X
Win Source Part Number: 1081567-NC7SV19L6X Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 7SV Type: Decoder/Demultiplexe r Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 0.9V ~ 3.6V Package / Case: 6-UFDFN Supplier Device Package: 6-MicroPak Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74AUC1G19DCKR; NC7SP19L6X; NC7SZ19L6X; NC7SZ18L6X; NL7SZ18MUR2G; NC7SZ18FHX; NL7SZ19MUR2G; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: NC7SV19L6XDKR,NC7SV1 9L6XCT,NC7SV19L6X-ND ,NC7SV19L6XTR Base Product Number: NC7SV19 Product Status: Obsolete

Win Source Part Number: 1081567-NC7SV19L6X
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 7SV
Type: Decoder/Demultiplexer
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 0.9V ~ 3.6V
Package / Case: 6-UFDFN
Supplier Device Package: 6-MicroPak
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SN74AUC1G19DCKR; NC7SP19L6X; NC7SZ19L6X; NC7SZ18L6X; NL7SZ18MUR2G; NC7SZ18FHX; NL7SZ19MUR2G;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NC7SV19L6XDKR,NC7SV19L6XCT,NC7SV19L6X-ND,NC7SV19L6XTR
Base Product Number: NC7SV19
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1081567-NC7SV19L6X
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 0.9V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 74185AN - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
View Details
 - 8850705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
CD4515B CMOS 4-Bit Latch/4-to-16 Line Decoder - CD4515BE - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 16
View Details
2 suppliers