3-Input AND Gate, CMOS, SC, 3.6V, 4.5ns Product overview: NC7SV11P6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SV11P6X can be used for catalog matching and distributor lookup.
AND Gate IC 1 Channel SC-88 (SC-70-6)
AND Gate IC 1 Channel SC-88 (SC-70-6)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1229573-NC7SV11P6X
Series: 7SV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 6-TSSOP, SC-88, SOT-363
Number of Circuits: 1
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 0.9 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 4.5ns @ 3V, 30pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.6 V ~ 2 V
Family Name: NC7SV11
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: SC-70-6
Maximum Quiescent Current: 0.9μA
Alternative Parts (Cross-Reference): NC7SV11P6X_Q; NC7SV11L6X_NL;
Introduction Date: January 29, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC GATE AND 1CH 3-INP SC88
AND GATE, SINGLE, 3 I/P, SC-70-6; Logic Family / Base Number:NC7SV11; Logic Type:AND Gate; Output Current:-; No. of Inputs:3; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes
IC GATE AND 1CH 3-INP SC88
IC GATE AND 1CH 3-INP SC88
AND Gate IC 1 Channel SC-88 (SC-70-6)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SV11P6X | NC7SV11P6XTR-ND | 1229573-NC7SV11P6X | NC7SV11P6X | 46AC1403 | NC7SV11P6X | NC7SV11P6X | NC7SV11P6X | NC7SV11P6X |
| Product Name | 3.6V Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7SV11P6X | Gates and Inverters | And Gate, Single, 3 I/p, Sc-70-6; Logic Family / Base Number Onsemi | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND; AND GATE | AND | NOT; AND; AND Gate | AND; AND Gate | AND; AND Gate | AND | NOT; AND | AND; AND Gate | |
| Supply Voltage | 3.6V | 0.9V ~ 3.6V | 0.9 V ~ 3.6 V | 0.9V ~ 3.6V | 3.6V | 3.6V | 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 0.9V ~ 3.6V | |
| Inputs | 3 | 3 | 3 | 3 | 3 | 3 | |||
| Propagation Delay | 4.5 ns | 4.5 ns | 4.5 ns | 4.5 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |