onsemi Gates and Inverters NC7SV05P5X

Description
Inverter IC 1 Channel Open Drain SC-70-5
Request a Quote Datasheet
Description
Inverter IC 1 Channel Open Drain SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - NC7SV05P5XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SV05P5XTR-ND
Gates and Inverters NC7SV05P5XTR-ND
Inverter IC 1 Channel Open Drain SC-70-5

Inverter IC 1 Channel Open Drain SC-70-5

Buy Now Datasheet
Singapore, Singapore
3.6V Logic IC
705-NC7SV05P5X
3.6V Logic IC 705-NC7SV05P5X
CMOS Inverter IC, 1-Ch, Open Drain, SC, 3.6V Product overview: NC7SV05P5X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SV05P5X can be used for catalog matching and distributor lookup.

CMOS Inverter IC, 1-Ch, Open Drain, SC, 3.6V Product overview: NC7SV05P5X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SV05P5X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - NC7SV05P5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SV05P5X
Gates and Inverters NC7SV05P5X
Inverter IC 1 Channel Open Drain SC-70-5

Inverter IC 1 Channel Open Drain SC-70-5

Buy Now Datasheet
Gates and Inverters - NC7SV05P5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SV05P5X
Gates and Inverters NC7SV05P5X
Inverter IC 1 Channel Open Drain SC-70-5

Inverter IC 1 Channel Open Drain SC-70-5

Buy Now Datasheet
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi - 29H0702 - Newark, An Avnet Company
Chicago, IL, United States
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi
29H0702
Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi 29H0702
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:NC7SV05; Logic IC Family:NC7S; Supply Voltage Min:900mV RoHS Compliant: Yes

INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:NC7SV05; Logic IC Family:NC7S; Supply Voltage Min:900mV RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - NC7SV05P5X - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NC7SV05P5X
Logic - Gates and Inverters NC7SV05P5X
IC INVERTER OD 1CH 1-INP SC70-5

IC INVERTER OD 1CH 1-INP SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7SV05P5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7SV05P5X
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7SV05P5X
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NC7SV05P5XTR-ND 705-NC7SV05P5X NC7SV05P5X 29H0702 NC7SV05P5X NC7SV05P5X
Product Name Gates and Inverters 3.6V Logic IC Gates and Inverters Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT; Buffer, Inverter NOT; Inverter NOT NOT
Supply Voltage 0.9V ~ 3.6V 3.6V 3.6V; 0.9V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V
Output Type Open Drain
Inputs 1 1 1 1
Propagation Delay 3.3 ns 3.3 ns
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 8228653P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Hex Inverter, Schmitt - AF54RHC14ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate - 1A1G04QDBVRG4Q1 - Texas Instruments
Specs
Gate Type NOT
Supply Voltage 3.3,5
Logic Family AHC
View Details
7 suppliers