onsemi Logic - Logic - Gates and Inverters - NC7SV04L6X NC7SV04L6X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059873-NC7SV04L6X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 2.3ns @ 3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MicroPak Dimension: 6-UFDFN Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059873-NC7SV04L6X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 2.3ns @ 3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MicroPak Dimension: 6-UFDFN Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7SV04L6X - 059873-NC7SV04L6X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7SV04L6X
059873-NC7SV04L6X
Logic - Logic - Gates and Inverters - NC7SV04L6X 059873-NC7SV04L6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059873-NC7SV04L6X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 2.3ns @ 3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MicroPak Dimension: 6-UFDFN Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059873-NC7SV04L6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 2.3ns @ 3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Dimension: 6-UFDFN
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 059873-NC7SV04L6X
Product Name Logic - Logic - Gates and Inverters - NC7SV04L6X
Package Type 6-MicroPak
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
5.0 GHz Rf Amplifier - 860-QPA9120TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
Integrated Circuits (ICs) - Audio Special Purpose - 1049204-BGF 200 E6327 - Win Source Electronics
Specs
Device Type Audio Amplifiers
Package Type 8-WFBGA, WLCSP
Operating Range Audio Systems
View Details
2 suppliers
Precision Ultra Micropower CMOS Operational Amplifier - ALD1736PAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers