onsemi SMD 3.6V Logic IC NC7SV02L6X

Description
NOR Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO6
Request a Quote Datasheet
Description
NOR Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NC7SV02L6X - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO6

NOR Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO6

Supplier's Site Datasheet
 - NC7SV02L6X - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO6

NOR Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO6

Supplier's Site Datasheet
Singapore, Singapore
SMD 3.6V Logic IC
705-NC7SV02L6X
SMD 3.6V Logic IC 705-NC7SV02L6X
2-Input NOR Gate, CMOS, 3.6V, 1.45mm, Surface Mount Product overview: NC7SV02L6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SV02L6X can be used for catalog matching and distributor lookup.

2-Input NOR Gate, CMOS, 3.6V, 1.45mm, Surface Mount Product overview: NC7SV02L6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SV02L6X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - NC7SV02L6XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SV02L6XTR-ND
Gates and Inverters NC7SV02L6XTR-ND
NOR Gate IC 1 Channel 6-MicroPak

NOR Gate IC 1 Channel 6-MicroPak

Buy Now Datasheet
Logic - Logic - Gates and Inverters - NC7SV02L6X - 024778-NC7SV02L6X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7SV02L6X
024778-NC7SV02L6X
Logic - Logic - Gates and Inverters - NC7SV02L6X 024778-NC7SV02L6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024778-NC7SV02L6X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.3ns @ 3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.6 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-MicroPak Dimension: 6-UFDFN Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024778-NC7SV02L6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.3ns @ 3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.6 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Dimension: 6-UFDFN
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7SV02L6X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7SV02L6X
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7SV02L6X
IC GATE NOR 1CH 2-INP 6MICROPAK

IC GATE NOR 1CH 2-INP 6MICROPAK

Supplier's Site
Gates and Inverters - NC7SV02L6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SV02L6X
Gates and Inverters NC7SV02L6X
NOR Gate IC 1 Channel 6-MicroPak

NOR Gate IC 1 Channel 6-MicroPak

Buy Now Datasheet
Gates and Inverters - NC7SV02L6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SV02L6X
Gates and Inverters NC7SV02L6X
NOR Gate IC 1 Channel 6-MicroPak

NOR Gate IC 1 Channel 6-MicroPak

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
NC7SV02L6X
Logic Gates NC7SV02L6X
Logic Gates 2-Input NOR Gate

Logic Gates 2-Input NOR Gate

Buy Now Datasheet
Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi - 50H4787 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi
50H4787
Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi 50H4787
NOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SV02; Logic IC Family:NC7SV; Supply Voltage Min:900mV RoHS Compliant: Yes

NOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SV02; Logic IC Family:NC7SV; Supply Voltage Min:900mV RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - NC7SV02L6X - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NC7SV02L6X
Logic - Gates and Inverters NC7SV02L6X
IC GATE NOR 1CH 2-INP 6MICROPAK

IC GATE NOR 1CH 2-INP 6MICROPAK

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NC7SV02L6X 705-NC7SV02L6X NC7SV02L6XTR-ND 024778-NC7SV02L6X NC7SV02L6X NC7SV02L6X NC7SV02L6X 50H4787 NC7SV02L6X
Product Name SMD 3.6V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - NC7SV02L6X Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi Logic - Gates and Inverters
Gate Type OR; NOR NOR; NOR GATE NOR NOT; NOR; NOR Gate NOR NOR; NOR Gate NOT; NOR
Logic Family CMOS
IC Package Type Other; UDFN6 Other; 6-UFDFN Other; 6-MicroPak Other; 6-UFDFN Other; MicroPak
Supply Voltage 3.6V 0.9V ~ 3.6V 0.9 V ~ 3.6 V 3.6V 3.6V; 0.9V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High)
Inputs 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2-input NAND gate - 74AHC2G00DP,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT505-2 SOT505-2
View Details
9 suppliers
SN54AS804B Hex 2-Input NAND Drivers - 5962-87766012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Logic Gates - 2222716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details