onsemi Logic - Logic - Gates and Inverters - NC7SV00FHX NC7SV00FHX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 747886-NC7SV00FHX Manufacturer Homepage: www.onsemi.com Reference case: DFN Reference Date Code: 1236+ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 747886-NC7SV00FHX Manufacturer Homepage: www.onsemi.com Reference case: DFN Reference Date Code: 1236+ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7SV00FHX - 747886-NC7SV00FHX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7SV00FHX
747886-NC7SV00FHX
Logic - Logic - Gates and Inverters - NC7SV00FHX 747886-NC7SV00FHX
Manufacturer: ON Semiconductor Win Source Part Number: 747886-NC7SV00FHX Manufacturer Homepage: www.onsemi.com Reference case: DFN Reference Date Code: 1236+ Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 747886-NC7SV00FHX
Manufacturer Homepage: www.onsemi.com
Reference case: DFN
Reference Date Code: 1236+
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
 - NC7SV00FHX - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO6

NAND Gate, AUP/ULP/V Series, 1-Func, 2-Input, CMOS, PDSO6

Supplier's Site Datasheet
Singapore, Singapore
3.6V 24mA Logic IC
705-NC7SV00FHX
3.6V 24mA Logic IC 705-NC7SV00FHX
2-Input NAND Gate, CMOS, 2.3ns, 3.6V, 24mA, SMT Product overview: NC7SV00FHX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SV00FHX can be used for catalog matching and distributor lookup.

2-Input NAND Gate, CMOS, 2.3ns, 3.6V, 24mA, SMT Product overview: NC7SV00FHX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SV00FHX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - NC7SV00FHXTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SV00FHXTR-ND
Gates and Inverters NC7SV00FHXTR-ND
NAND Gate IC 1 Channel 6-MicroPak2™

NAND Gate IC 1 Channel 6-MicroPak2™

Buy Now Datasheet
Gates and Inverters - NC7SV00FHX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SV00FHX
Gates and Inverters NC7SV00FHX
NAND Gate IC 1 Channel 6-MicroPak2™

NAND Gate IC 1 Channel 6-MicroPak2™

Buy Now Datasheet
Gates and Inverters - NC7SV00FHX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SV00FHX
Gates and Inverters NC7SV00FHX
NAND Gate IC 1 Channel 6-MicroPak2™

NAND Gate IC 1 Channel 6-MicroPak2™

Buy Now Datasheet
Logic - Gates and Inverters - NC7SV00FHX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NC7SV00FHX
Logic - Gates and Inverters NC7SV00FHX
IC GATE NAND 1CH 2-IN 6MICROPAK2

IC GATE NAND 1CH 2-IN 6MICROPAK2

Supplier's Site Datasheet
Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi - 92R5755 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi
92R5755
Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi 92R5755
NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SV00; Logic IC Family:NC7SV; Supply Voltage Min:900mV RoHS Compliant: Yes

NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SV00; Logic IC Family:NC7SV; Supply Voltage Min:900mV RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7SV00FHX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7SV00FHX
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7SV00FHX
IC GATE NAND 1CH 2-INP 6MICROPK2

IC GATE NAND 1CH 2-INP 6MICROPK2

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
NC7SV00FHX
Logic Gates NC7SV00FHX
Logic Gates TinyLogic ULP-A 2-Input NAND Gate

Logic Gates TinyLogic ULP-A 2-Input NAND Gate

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 747886-NC7SV00FHX NC7SV00FHX 705-NC7SV00FHX NC7SV00FHXTR-ND NC7SV00FHX NC7SV00FHX 92R5755 NC7SV00FHX NC7SV00FHX
Product Name Logic - Logic - Gates and Inverters - NC7SV00FHX 3.6V 24mA Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NOT AND; NAND NAND; NAND GATE NAND NAND; NAND Gate NOT; NAND NAND
Logic Family CMOS
IC Package Type Other; SOLCC6 Other; 6-UFDFN Other; 6-UFDFN Other; MicroPak
Supply Voltage 3.6V 0.9V ~ 3.6V 3.6V; 0.9V ~ 3.6V 1.6V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V
Inputs 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 7989109P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family ABT
View Details
Logic IC - 770-100101DCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
IC Package Type Other; Bulk
View Details
3 suppliers