Inverters Unbuffered Inverter Product overview: NC7SU04M5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SU04M5X can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel SOT-23-5
Inverter IC 1 Channel SOT-23-5
Inverter IC 1 Channel SOT-23-5
IC, INVERTER, SINGLE; Logic Family / Base Number:NC7S04; Logic Type:Inverter; Output Current:2.6mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC Family:NC7S; RoHS Compliant: Yes
Inverter IC 1 Channel SOT-23-5
Inverter IC 1 Channel SOT-23-5
INVERTER, AHC SERIES, 1-FUNC, 1-
IC INVERTER 1CH 1-INP SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SU04M5X | NC7SU04M5XDKR-ND | 87X9063 | NC7SU04M5X | NC7SU04M5X | NC7SU04M5X |
| Product Name | Logic IC | Gates and Inverters | Ic, Inverter, Single; Logic Family / Base Number Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Buffer/Driver | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 2 V to 6 V | 2V ~ 6V | 6V | 2V ~ 6V | 1.7V ~ 4.8V (Low), 0.3V ~ 1.2V (High) | |
| Logic Family | NC7SU | |||||
| IC Package Type | Other; Reel | Other; SC-74A, SOT-753 | Other; SOT-23 | Other; SC-74A, SOT-753 | ||
| Inputs | 1 | 1 | 1 |