Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1229571-NC7ST32L6X
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
OR Gate IC 1 Channel 6-MicroPak
2-Input OR Gate, CMOS, 5.5V, 26ns, Surface Mount Product overview: NC7ST32L6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7ST32L6X can be used for catalog matching and distributor lookup.
OR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7ST32; Logic IC Family:NC7ST; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC GATE OR 1CH 2-INP 6MICROPAK
OR Gate IC 1 Channel 6-MicroPak
OR Gate IC 1 Channel 6-MicroPak
IC GATE OR 1CH 2-INP 6MICROPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1229571-NC7ST32L6X | NC7ST32L6XTR-ND | 705-NC7ST32L6X | 82C9982 | NC7ST32L6X | NC7ST32L6X | NC7ST32L6X | NC7ST32L6X |
| Product Name | Logic - Logic - Gates and Inverters - NC7ST32L6X | Gates and Inverters | SMD 5.5V Logic IC | Or Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates |
| Gate Type | NOT | OR | OR; OR GATE | OR | OR; OR Gate | NOT; OR | ||
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 26 ns | 26 ns | ||||||
| Low Level Output Current (Sink) | 2 mA | 2 mA |