Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059867-NC7ST08P5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 2mA, 2mA
Max Propagation Delay @ V, Max CL: 26ns @ 5.5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 250
AND Gate, HST/T Series, 1-Func, 2-Input, CMOS, PDSO5
AND Gate, HST/T Series, 1-Func, 2-Input, CMOS, PDSO5
2-Input CMOS AND Gate IC, SC Package, 5.5V Product overview: NC7ST08P5 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7ST08P5 can be used for catalog matching and distributor lookup.
AND Gate IC 1 Channel SC-70-5
IC GATE AND 1CH 2-INP SC70-5
IC GATE AND 1CH 2-INP SC70-5
AND Gate IC 1 Channel SC-70-5
AND Gate IC 1 Channel SC-70-5
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 059867-NC7ST08P5 | NC7ST08P5 | 705-NC7ST08P5 | NC7ST08P5TR-ND | NC7ST08P5 | NC7ST08P5 | NC7ST08P5 |
| Product Name | Logic - Logic - Gates and Inverters - NC7ST08P5 | 5.5V Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NOT; AND; AND Gate | AND | AND; AND GATE | AND | NOT; AND | AND | AND; AND Gate |
| Supply Voltage | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 26 ns | 26 ns | 26 ns | ||||
| Low Level Output Current (Sink) | 2 mA | 2 mA | 2 mA |