Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059865-NC7ST08M5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 2mA, 2mA
Max Propagation Delay @ V, Max CL: 26ns @ 5.5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 250
AND Gate IC 1 Channel SOT-23-5
AND Gate, HST/T Series, 1-Func, 2-Input, CMOS, PDSO5
IC GATE AND 1CH 2-INP SOT23-5 Product overview: NC7ST08M5 from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7ST08M5 can be used for catalog matching and distributor lookup.
AND Gate IC 1 Channel SOT-23-5
IC GATE AND 1CH 2-INP SOT23-5
IC GATE AND 1CH 2-INP SOT23-5
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 059865-NC7ST08M5 | NC7ST08M5TR-ND | NC7ST08M5 | 705-NC7ST08M5 | NC7ST08M5 | NC7ST08M5 | NC7ST08M5 |
| Product Name | Logic - Logic - Gates and Inverters - NC7ST08M5 | Gates and Inverters | SOT23 Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOT; AND; AND Gate | AND | AND | AND | AND; AND Gate | NOT; AND | AND |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 26 ns | 26 ns | 26 ns | ||||
| Low Level Output Current (Sink) | 2 mA | 2 mA | 2 mA |