Rochester Electronics Logic - Logic - Gates and Inverters - 54F04/BCA 54F04/BCA

Description
Manufacturer: Rochester Electronics Win Source Part Number: 907379-54F04/BCA Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Rochester Electronics Win Source Part Number: 907379-54F04/BCA Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 54F04/BCA - 907379-54F04/BCA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 54F04/BCA
907379-54F04/BCA
Logic - Logic - Gates and Inverters - 54F04/BCA 907379-54F04/BCA
Manufacturer: Rochester Electronics Win Source Part Number: 907379-54F04/BCA Series: * Features: IC Channel Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Rochester Electronics
Win Source Part Number: 907379-54F04/BCA
Series: *
Features: IC Channel
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Dual Logic IC - 705-54F04/BCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Logic IC
705-54F04/BCA
Dual Logic IC 705-54F04/BCA
IC DUAL Product overview: 54F04/BCA from Rochester Electronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-54F04/BCA can be used for catalog matching and distributor lookup.

IC DUAL Product overview: 54F04/BCA from Rochester Electronics is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-54F04/BCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - 54F04/BCA - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
54F04/BCA
Logic - Gates and Inverters 54F04/BCA
DUAL MARKED (M38510/33002BCA)

DUAL MARKED (M38510/33002BCA)

Supplier's Site Datasheet
Gates and Inverters - 54F04/BCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
54F04/BCA
Gates and Inverters 54F04/BCA
IC Channel

IC Channel

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54F04/BCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
54F04/BCA
Integrated Circuits (ICs) - Logic - Gates and Inverters 54F04/BCA
IC DUAL

IC DUAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 907379-54F04/BCA 705-54F04/BCA 54F04/BCA 54F04/BCA 54F04/BCA
Product Name Logic - Logic - Gates and Inverters - 54F04/BCA Dual Logic IC Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator - MYXAF54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.5 ns
Operating Temperature -40 C (-40 F)
View Details
Gates and Inverters - 5430FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers