onsemi Integrated Circuits(ICs) NC7ST04L6X

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 059862-NC7ST04L6X Category: Integrated Circuits(ICs) Family: Logic - Gates and Inverters Series: 7ST Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 6-UFDFN Manufacturer Device Package: 6-MicroPak Number of Circuits: 1 Standard Package: 1 Logic Type: Inverter Number of Inputs: 1 Operating Supply Voltage: 4.5 V ~ 5.5 V Current - Quiescent (Max): 1µA Logic Level - Low: 0.8V Logic Level - High: 2V Current - Output High Low: 2mA 2mA Max Propagation Delay @ V Max CL: 26ns @ 5.5V 50pF Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 059862-NC7ST04L6X Category: Integrated Circuits(ICs) Family: Logic - Gates and Inverters Series: 7ST Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 6-UFDFN Manufacturer Device Package: 6-MicroPak Number of Circuits: 1 Standard Package: 1 Logic Type: Inverter Number of Inputs: 1 Operating Supply Voltage: 4.5 V ~ 5.5 V Current - Quiescent (Max): 1µA Logic Level - Low: 0.8V Logic Level - High: 2V Current - Output High Low: 2mA 2mA Max Propagation Delay @ V Max CL: 26ns @ 5.5V 50pF Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 059862-NC7ST04L6X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
059862-NC7ST04L6X
Integrated Circuits(ICs) 059862-NC7ST04L6X
Manufacturer: Fairchild Semiconductor Win Source Part Number: 059862-NC7ST04L6X Category: Integrated Circuits(ICs) Family: Logic - Gates and Inverters Series: 7ST Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Package: 6-UFDFN Manufacturer Device Package: 6-MicroPak Number of Circuits: 1 Standard Package: 1 Logic Type: Inverter Number of Inputs: 1 Operating Supply Voltage: 4.5 V ~ 5.5 V Current - Quiescent (Max): 1µA Logic Level - Low: 0.8V Logic Level - High: 2V Current - Output High Low: 2mA 2mA Max Propagation Delay @ V Max CL: 26ns @ 5.5V 50pF Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 059862-NC7ST04L6X
Category: Integrated Circuits(ICs)
Family: Logic - Gates and Inverters
Series: 7ST
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 6-UFDFN
Manufacturer Device Package: 6-MicroPak
Number of Circuits: 1
Standard Package: 1
Logic Type: Inverter
Number of Inputs: 1
Operating Supply Voltage: 4.5 V ~ 5.5 V
Current - Quiescent (Max): 1µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Current - Output High Low: 2mA 2mA
Max Propagation Delay @ V Max CL: 26ns @ 5.5V 50pF
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 059862-NC7ST04L6X
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; MSOP; MSOP-8
View Details
Dual Precision CMOS Voltage Comparator with Open Drain Output Driver - ALD2331BPAL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type PDIP; PDIP8
View Details
3 suppliers
Comparators - 74ACT11520DW-G - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
View Details
LT1014 Quad Precision Operational Amplifier - 5962-8967702CA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC,PDIP
View Details