Infineon Technologies AG RF - Low Noise Amplifier LNA ICs - 4G/5G MIPI LNA and LNA Bank - BGA9U1MN9 BGA9U1MN9

Description
5.0 - 7.2 GHz LNA with gain steps and MIPI BGA9U1MN9 is a low noise amplifier for LTE and 5G application which covers a wide frequency range from 5 GHz to 7.2 GHz. Summary of Features Power gain: 19.4 dB Low noise figure: 1.2 dB Low current consumption: 4.5 mA Frequency range from 5 to 7.2 GHz Supply voltage: 1.1 to 2.0 V Sofware programmable MIPI RFFE USID Benefits Suitable for 5G and 4G applications Best-in-class RF performance Space saving due to small package Potential Applications Mobile devices and smartphones Designers who used this product also designed with BGSX22G5A10 | Antenna cross switches BGS12P2L6 | RF Switches BGSX22G5A10 | Antenna cross switches BGS12P2L6 | RF Switches BGSX22G5A10 | Antenna cross switches BGS12P2L6 | RF Switches
Request a Quote Datasheet
Description
5.0 - 7.2 GHz LNA with gain steps and MIPI BGA9U1MN9 is a low noise amplifier for LTE and 5G application which covers a wide frequency range from 5 GHz to 7.2 GHz. Summary of Features Power gain: 19.4 dB Low noise figure: 1.2 dB Low current consumption: 4.5 mA Frequency range from 5 to 7.2 GHz Supply voltage: 1.1 to 2.0 V Sofware programmable MIPI RFFE USID Benefits Suitable for 5G and 4G applications Best-in-class RF performance Space saving due to small package Potential Applications Mobile devices and smartphones Designers who used this product also designed with BGSX22G5A10 | Antenna cross switches BGS12P2L6 | RF Switches BGSX22G5A10 | Antenna cross switches BGS12P2L6 | RF Switches BGSX22G5A10 | Antenna cross switches BGS12P2L6 | RF Switches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF - Low Noise Amplifier LNA ICs - 4G/5G MIPI LNA and LNA Bank - BGA9U1MN9 - BGA9U1MN9 - Infineon Technologies AG
Neubiberg, Germany
RF - Low Noise Amplifier LNA ICs - 4G/5G MIPI LNA and LNA Bank - BGA9U1MN9
BGA9U1MN9
RF - Low Noise Amplifier LNA ICs - 4G/5G MIPI LNA and LNA Bank - BGA9U1MN9 BGA9U1MN9
5.0 - 7.2 GHz LNA with gain steps and MIPI BGA9U1MN9 is a low noise amplifier for LTE and 5G application which covers a wide frequency range from 5 GHz to 7.2 GHz. Summary of Features Power gain: 19.4 dB Low noise figure: 1.2 dB Low current consumption: 4.5 mA Frequency range from 5 to 7.2 GHz Supply voltage: 1.1 to 2.0 V Sofware programmable MIPI RFFE USID Benefits Suitable for 5G and 4G applications Best-in-class RF performance Space saving due to small package Potential Applications Mobile devices and smartphones Designers who used this product also designed with BGSX22G5A10 | Antenna cross switches BGS12P2L6 | RF Switches BGSX22G5A10 | Antenna cross switches BGS12P2L6 | RF Switches BGSX22G5A10 | Antenna cross switches BGS12P2L6 | RF Switches

5.0 - 7.2 GHz LNA with gain steps and MIPI

BGA9U1MN9 is a low noise amplifier for LTE and 5G application which covers a wide frequency range from 5 GHz to 7.2 GHz.


Summary of Features

  • Power gain: 19.4 dB
  • Low noise figure: 1.2 dB
  • Low current consumption: 4.5 mA
  • Frequency range from 5 to 7.2 GHz
  • Supply voltage: 1.1 to 2.0 V
  • Sofware programmable MIPI RFFE USID

Benefits

  • Suitable for 5G and 4G applications
  • Best-in-class RF performance
  • Space saving due to small package

Potential Applications

  • Mobile devices and smartphones

Designers who used this product also designed with


  • BGSX22G5A10 |
    Antenna cross switches
  • BGS12P2L6 |
    RF Switches
  • BGSX22G5A10 |
    Antenna cross switches
  • BGS12P2L6 |
    RF Switches
  • BGSX22G5A10 |
    Antenna cross switches
  • BGS12P2L6 |
    RF Switches
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Amplifier and Comparator Chips
Product Number BGA9U1MN9
Product Name RF - Low Noise Amplifier LNA ICs - 4G/5G MIPI LNA and LNA Bank - BGA9U1MN9
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

70MHZ Operational Amplifier IC - 687-LT1115CN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
Package Type Tube/Rail
View Details
Operational Amplifier IC - 687-LT1098LCS8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
Integrated Circuits (ICs) - Audio Special Purpose - 1049204-BGF 200 E6327 - Win Source Electronics
Specs
Device Type Audio Amplifiers
Package Type 8-WFBGA, WLCSP
Operating Range Audio Systems
View Details
2 suppliers
Rf Amplifier - 860-BGAP3D30HE6327XUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type RF
Package Type Reel
View Details