Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059861-NC7ST02P5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 2mA, 2mA
Max Propagation Delay @ V, Max CL: 26ns @ 5.5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
2-Input NOR Gate, CMOS, 5.5V, SC Package, Tape & Reel Product overview: NC7ST02P5X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7ST02P5X can be used for catalog matching and distributor lookup.
NOR Gate IC 1 Channel SC-70-5
NOR Gate IC 1 Channel SC-70-5
NOR Gate IC 1 Channel SC-70-5
NOR Gate, HST/T Series, 1-Func, 2-Input, CMOS, PDSO5
IC GATE NOR 1CH 2-INP SC70-5
IC GATE NOR 1CH 2-INP SC70-5
NOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-88A; Product Range:NC7ST02; Logic IC Family:NC7ST; Supply Voltage Min:4.5V RoHS Compliant: Yes
NOR Gate IC 1 Channel SC-70-5
NOR Gate IC 1 Channel SC-70-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 059861-NC7ST02P5X | 705-NC7ST02P5X | NC7ST02P5XCT-ND | NC7ST02P5X | NC7ST02P5X | NC7ST02P5X | NC7ST02P5X | 18C7762 | NC7ST02P5X |
| Product Name | Logic - Logic - Gates and Inverters - NC7ST02P5X | 5.5V Logic IC | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters | |
| Gate Type | NOT; NOR; NOR Gate | NOR; NOR GATE | NOR | OR; NOR | NOR | NOT; NOR | NOR; NOR Gate | ||
| Supply Voltage | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 26 ns | 26 ns | 26 ns | ||||||
| Low Level Output Current (Sink) | 2 mA | 2 mA | 2 mA |