Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059860-NC7ST02L6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 2mA, 2mA
Max Propagation Delay @ V, Max CL: 26ns @ 5.5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Dimension: 6-UFDFN
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
NOR Gate IC 1 Channel 6-MicroPak
2-Input NOR Gate, CMOS, 5.5V, 26ns Prop Delay, SMT Product overview: NC7ST02L6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7ST02L6X can be used for catalog matching and distributor lookup.
NOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NOR Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7ST02; Logic IC Family:NC7ST; Supply Voltage Min:4.5V RoHS Compliant: Yes
NOR Gate IC 1 Channel 6-MicroPak
NOR Gate IC 1 Channel 6-MicroPak
IC GATE NOR 1CH 2-INP 6MICROPAK
IC GATE NOR 1CH 2-INP 6MICROPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 059860-NC7ST02L6X | NC7ST02L6XTR-ND | 705-NC7ST02L6X | 82C9975 | NC7ST02L6X | NC7ST02L6X | NC7ST02L6X |
| Product Name | Logic - Logic - Gates and Inverters - NC7ST02L6X | Gates and Inverters | 5.5V Logic IC | Nor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; NOR; NOR Gate | NOR | NOR; NOR GATE | NOR; NOR Gate | NOR | NOT; NOR | |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 26 ns | 26 ns | 26 ns | ||||
| Low Level Output Current (Sink) | 2 mA | 2 mA | 2 mA |