The NC7ST00L6X is a high-performance 2-input NAND gate from Quarktwin Technology Ltd., designed using advanced Silicon Gate CMOS technology. It features TTL-compatible inputs, making it suitable for interfacing with TTL and NMOS/CMOS logic families. The device operates with a supply voltage range of 4.5V to 5.5V and offers a typical propagation delay of less than 7 ns, ensuring high-speed performance. This NAND gate is housed in a compact 6-lead MicroPak package, measuring 1.0mm wide, which is advantageous for space-constrained applications. It exhibits low quiescent power consumption, with a typical supply current of less than 1 µA, contributing to energy efficiency in designs. The output drive capability is balanced, providing 2 mA for low output and -2 mA for high output, which supports a variety of load conditions. The NC7ST00L6X includes inherent ESD protection diodes for both inputs and output, enhancing reliability in various operating environments. Its high noise immunity and reduced sensitivity to input edge rates make it a robust choice for digital circuit applications.
TinyLogic HST 2-Input NAND Gate, 5000-REEL Product overview: NC7ST00L6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7ST00L6X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059857-NC7ST00L6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 2mA, 2mA
Max Propagation Delay @ V, Max CL: 26ns @ 5.5V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-MicroPak
Dimension: 6-UFDFN
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
NAND Gate IC 1 Channel 6-MicroPak
NAND Gate IC 1 Channel 6-MicroPak
NAND Gate IC 1 Channel 6-MicroPak
NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7ST00; Logic IC Family:NC7ST; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC GATE NAND 1CH 2-INP 6MICROPAK
Logic Gates 2-Input NAND Gate
IC GATE NAND 1CH 2-INP 6MICROPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7ST00L6X | 059857-NC7ST00L6X | NC7ST00L6XTR-ND | NC7ST00L6X | 82C9972 | NC7ST00L6X | NC7ST00L6X | NC7ST00L6X |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - NC7ST00L6X | Gates and Inverters | Gates and Inverters | Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NOT; NAND | NAND | ||
| Supply Voltage | 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 26 ns | 26 ns | 26 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |