Logic Gates 2-Inp Exc OR Gate Product overview: NC7SP86P5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SP86P5X can be used for catalog matching and distributor lookup.
XOR (Exclusive OR) IC 1 Channel SC-70-5
XOR (Exclusive OR) IC 1 Channel SC-70-5
XOR Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5
XOR Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5
IC GATE XOR 1CH 2-INP SC70-5
XOR GATE, 2 I/P, -40 TO 85DEG C ROHS COMPLIANT: YES
IC,LOGIC GATE,2-INPUT XOR,CMOS,TSSOP,5PIN,
XOR (Exclusive OR) IC 1 Channel SC-70-5
IC GATE XOR 1CH 2-INP SC70-5
Logic Gates 2-Inp Exc OR Gate
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SP86P5X | NC7SP86P5XCT-ND | NC7SP86P5X | NC7SP86P5X | 54AH9400 | NC7SP86P5X | NC7SP86P5X | NC7SP86P5X |
| Product Name | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Xor Gate, 2 I/p, -40 To 85Deg C Rohs Compliant Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | |
| Gate Type | OR; XOR | XOR | OR; XOR | NOT; XOR | XOR; XOR (Exclusive OR) | XOR | ||
| Supply Voltage | 1.8 V, 2.5 V, 3.3 V | 0.9V ~ 3.6V | 1.6V ~ 2.1V (Low), 0.7V ~ 0.9V (High) | 3.6V; 0.9V ~ 3.6V | 3.6V | |||
| Logic Family | AUP | CMOS | ||||||
| IC Package Type | Other; Reel | TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | SOP; SSOP; TSSOP; Other; TSSOP5/6 | SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | ||||
| Inputs | 2 | 2 |