XOR (Exclusive OR) IC 1 Channel 6-MicroPak
TinyLogic ULP 2-Input Exclusive-OR Gate, 5000-REEL Product overview: NC7SP86L6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SP86L6X can be used for catalog matching and distributor lookup.
Logic Gates 2-Inp Exc OR Gate
IC GATE XOR 1CH 2-INP 6MICROPAK
IC GATE XOR 1CH 2-INP 6MICROPAK
XOR GATE, 2 I/P, -40 TO 85DEG C; Logic Function:XOR (Exclusive OR); No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SP86; Logic IC Family:NC7SP; Supply Voltage Min:900mV RoHS Compliant: Yes
XOR (Exclusive OR) IC 1 Channel 6-MicroPak
XOR (Exclusive OR) IC 1 Channel 6-MicroPak
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SP86L6XTR-ND | 705-NC7SP86L6X | NC7SP86L6X | NC7SP86L6X | NC7SP86L6X | 50H4786 | NC7SP86L6X | NC7SP86L6X |
| Product Name | Gates and Inverters | Logic IC | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Xor Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters | Gates and Inverters |
| Gate Type | XOR | XOR GATE, OR GATE | NOT; XOR | XOR | XOR; XOR (Exclusive OR) | |||
| Supply Voltage | 0.9V ~ 3.6V | 3.6V | 1.6V ~ 2.1V (Low), 0.7V ~ 0.9V (High) | 3.6V | 3.6V; 0.9V ~ 3.6V | |||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 8 ns | 8 ns | ||||||
| Low Level Output Current (Sink) | 2.6 mA | 2.6 mA |