Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024766-NC7SP74K8X
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 2.6mA, 2.6mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 8ns @ 3.3V, 30pF
Trigger Type: Positive Edge
Current - Quiescent: 900nA
Input Capacitance: 2pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 0.9 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
D Flip-Flop, P Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO8
IC FF D-TYPE SNGL 1BIT US8
D-TYPE FLIP FLOP, SINGLE, US8-8; Logic Family / Base Number:NC7S74; Flip-Flop Type:D; Propagation Delay:4ns; Frequency:150MHz; Output Current:2.6mA; Logic Case Style:US8; No. of Pins:8Pins; Trigger Type:Positive Edge; Product Range:-RoHS Compliant: Yes
IC, NC7SP, SMD; Logic Family / Base Number:NC7S74; Flip-Flop Type:D; Propagation Delay:4ns; Frequency:150MHz; Output Current:2.6mA; Logic Case Style:US8; No. of Pins:8Pins; Trigger Type:Positive Edge; IC Output Type:Differential / RoHS Compliant: Yes
D-TYPE FLIP FLOP, SINGLE, US8-8, FULL REEL; Logic Family / Base Number:NC7S74; Flip-Flop Type:D; Propagation Delay:4ns; Frequency:150MHz; Output Current:2.6mA; Logic Case Style:US8; No. of Pins:8Pins; Trigger Type:Positive Edge RoHS Compliant: Yes
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)
IC FF D-TYPE SNGL 1BIT US8
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 024766-NC7SP74K8X | NC7SP74K8XCT-ND | NC7SP74K8X | NC7SP74K8X | 82H9304 | NC7SP74K8X | NC7SP74K8X |
| Product Name | Logic - Logic - Flip Flops - NC7SP74K8X | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | D-Type Flip Flop, Single, Us8-8; Logic Family / Base Number Onsemi | Flip Flops | Logic - Flip Flops | |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 0.9 V ~ 3.6 V | 0.9V ~ 3.6V | 3.6V; 0.9V ~ 3.6V | ||||
| Propagation Delay | 8 ns | 8 ns | 4 ns | ||||
| fMAX | 150 MHz | 150 MHz | 150 MHz | ||||
| Low-level Output Current (Sink) | 2.6 mA | 2.6 mA | 2.6 mA |