onsemi 3.6V Logic IC NC7SP57P6X

Description
2-Input Logic Gate, Mux, Schmitt Trigger, CMOS, 3.6V, SC Package Product overview: NC7SP57P6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NC7SP57P6X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Input Logic Gate, Mux, Schmitt Trigger, CMOS, 3.6V, SC Package Product overview: NC7SP57P6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NC7SP57P6X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.6V Logic IC
770-NC7SP57P6X
3.6V Logic IC 770-NC7SP57P6X
2-Input Logic Gate, Mux, Schmitt Trigger, CMOS, 3.6V, SC Package Product overview: NC7SP57P6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NC7SP57P6X can be used for catalog matching and distributor lookup.

2-Input Logic Gate, Mux, Schmitt Trigger, CMOS, 3.6V, SC Package Product overview: NC7SP57P6X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NC7SP57P6X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - NC7SP57P6XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
NC7SP57P6XTR-ND
Gates and Inverters - Multi-Function, Configurable NC7SP57P6XTR-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - NC7SP57P6XCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
NC7SP57P6XCT-ND
Gates and Inverters - Multi-Function, Configurable NC7SP57P6XCT-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NC7SP57P6X - 024764-NC7SP57P6X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NC7SP57P6X
024764-NC7SP57P6X
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NC7SP57P6X 024764-NC7SP57P6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024764-NC7SP57P6X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 2 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 2.6mA, 2.6mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024764-NC7SP57P6X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 2
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 2.6mA, 2.6mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
NC7SP57P6X
Logic Gates NC7SP57P6X
Logic Gates 2-Input Logic Gate

Logic Gates 2-Input Logic Gate

Buy Now Datasheet
Conf Multiple Func Gate, 2 I/p, 85Deg C; Logic Function Onsemi - 29H0696 - Newark, An Avnet Company
Chicago, IL, United States
Conf Multiple Func Gate, 2 I/p, 85Deg C; Logic Function Onsemi
29H0696
Conf Multiple Func Gate, 2 I/p, 85Deg C; Logic Function Onsemi 29H0696
CONF MULTIPLE FUNC GATE, 2 I/P, 85DEG C; Logic Function:Configurabl e Multiple Function Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:NC7SP57; Logic IC Family:NC7S RoHS Compliant: Yes

CONF MULTIPLE FUNC GATE, 2 I/P, 85DEG C; Logic Function:Configurable Multiple Function Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:6Pins; Logic Case Style:SC-70; Product Range:NC7SP57; Logic IC Family:NC7S RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - NC7SP57P6X - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
NC7SP57P6X
Gates and Inverters - Multi-Function, Configurable NC7SP57P6X
IC GATE ULP UNIV 2-INP SC70-6

IC GATE ULP UNIV 2-INP SC70-6

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - NC7SP57P6X - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
NC7SP57P6X
Logic - Gates and Inverters - Multi-Function, Configurable NC7SP57P6X
IC GATE ULP UNIV 2-INP SC70-6

IC GATE ULP UNIV 2-INP SC70-6

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - NC7SP57P6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
NC7SP57P6X
Gates and Inverters - Multi-Function, Configurable NC7SP57P6X
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - NC7SP57P6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
NC7SP57P6X
Gates and Inverters - Multi-Function, Configurable NC7SP57P6X
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-88 (SC-70-6)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - NC7SP57P6X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
NC7SP57P6X
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable NC7SP57P6X
TINYLOGIC ULP UNIVERSAL CONFIGUR

TINYLOGIC ULP UNIVERSAL CONFIGUR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 770-NC7SP57P6X NC7SP57P6XTR-ND 024764-NC7SP57P6X NC7SP57P6X 29H0696 NC7SP57P6X NC7SP57P6X NC7SP57P6X NC7SP57P6X
Product Name 3.6V Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NC7SP57P6X Logic Gates Conf Multiple Func Gate, 2 I/p, 85Deg C; Logic Function Onsemi Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type Mux, Multi Function Configurable Multiple Function NOT; Configurable Multiple Function Configurable Multiple Function NOT Configurable Multiple Function
Supply Voltage 3.6V 0.9V ~ 3.6V 0.9 V ~ 3.6 V 0.9V ~ 3.6V 3.6V; 0.9V ~ 3.6V
Inputs 2 3 2 2 3 3 3
Propagation Delay 12.2 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
6 suppliers
Logic Gates - 8228681P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Specs
Logic Family AHCT/VHCT
Operating Temperature -40 C (-40 F)
Pin Count 5
View Details
5-Channel Level Translator - MYXAP54RHC504/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details