2-Input OR Gate, CMOS, 7ns, SC, 3.6V, 1-Gate Product overview: NC7SP32P5X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SP32P5X can be used for catalog matching and distributor lookup.
OR Gate IC 1 Channel SC-70-5
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024760-NC7SP32P5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC GATE OR 1CH 2-INP SC70-5
IC GATE OR 1CH 2-INP SC70-5
IC GATE OR 1CH 2-INP SC70-5
OR Gate IC 1 Channel SC-70-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7SP32P5X | NC7SP32P5XTR-ND | 024760-NC7SP32P5X | NC7SP32P5X | NC7SP32P5X | NC7SP32P5X | NC7SP32P5X | NC7SP32P5X |
| Product Name | 3.6V Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7SP32P5X | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR; OR GATE | OR | NOT; OR; OR Gate | OR | OR; OR Gate | NOT; OR | OR; OR Gate | |
| Supply Voltage | 3.6V | 0.9V ~ 3.6V | 0.9 V ~ 3.6 V | 3.6V | 0.9V ~ 3.6V | 1.6V ~ 2.1V (Low), 0.7V ~ 0.9V (High) | 3.6V; 0.9V ~ 3.6V | |
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 7 ns | 7 ns | 7 ns | 7 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |