Multiplexer, P Series, 1-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO6
IC MULTIPLEXER 1 X 2:1 SC88
Multiplexer 1 x 2:1 SC-88 (SC-70-6)
2I/P SINGLE MULTIPLEXER, SC-70-6; Logic Family / Base Number:NC7S157; Logic Type:Multiplexer; No. of Channels:1Channels; Line Configuration:2:1; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; MSL:- RoHS Compliant: Yes
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | NC7SP157P6X | NC7SP157P6X | NC7SP157P6X | 29H0691 |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | 2I/p Single Multiplexer, Sc-70-6; Logic Family / Base Number Onsemi | |
| Package Type | SOP; SSOP; TSSOP; TSSOP6 | SOP; SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363 | SC-70 |