Inverter IC 1 Channel Schmitt Trigger 6-MicroPak
Inverter IC 1 Channel Schmitt Trigger 6-MicroPak
Inverter IC 1 Channel Schmitt Trigger 6-MicroPak
IC INVERTER 1CH 1-INP 6MICROPAK Product overview: NC7SP14L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SP14L6X can be used for catalog matching and distributor lookup.
Win Source Part Number: 1383008-NC7SP14L6X
Category: Integrated Circuits (ICs)>Logic>Gates and Inverters
Series: 7SP
Features: Schmitt Trigger
Package: Bulk
Number of Circuits: 1
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 9.2ns @ 3.3V, 30pF
Current - Quiescent (Max): 900 nA
Voltage - Supply: 0.9V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 6-UFDFN
Supplier Device Package: 6-MicroPak
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8542.39.0001
Mfr: Fairchild/ON Semiconductor
Base Product Number: 7SP14
Input Logic Level - Low: 0.1V ~ 0.6V
Input Logic Level - High: 0.6V ~ 2.6V
Standard Package: 1,649 pcs
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SP14; Logic IC Family:NC7SP; Supply Voltage Min:900mV RoHS Compliant: Yes
Inverter IC 1 Channel Schmitt Trigger 6-MicroPak
Inverter IC 1 Channel Schmitt Trigger 6-MicroPak
IC INVERTER 1CH 1-INP 6MICROPAK
IC INVERTER 1CH 1-INP 6MICROPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SP14L6XTR-ND | 705-NC7SP14L6X | 1383008-NC7SP14L6X | 50H4782 | NC7SP14L6X | NC7SP14L6X | NC7SP14L6X |
| Product Name | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 0.9V ~ 3.6V | 900 mV to 3.6 V | 0.9V ~ 3.6V | 3.6V; 0.9V ~ 3.6V | 3.6V | 0.6V ~ 2.6V (Low), 0.1V ~ 0.6V (High) | |
| Inputs | 1 | 1 | 1 | 1 | 1 | ||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 9.2 ns | 9.2 ns | 9.2 ns |