onsemi Gates and Inverters NC7SP08P5X

Description
AND Gate IC 1 Channel SC-70-5
Request a Quote Datasheet
Description
AND Gate IC 1 Channel SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - NC7SP08P5XTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7SP08P5XTR-ND
Gates and Inverters NC7SP08P5XTR-ND
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
3.6V Logic IC - 705-NC7SP08P5X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V Logic IC
705-NC7SP08P5X
3.6V Logic IC 705-NC7SP08P5X
2-IN CMOS AND Gate IC, 1-Element, 3.6V, SC-70 Product overview: NC7SP08P5X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SP08P5X can be used for catalog matching and distributor lookup.

2-IN CMOS AND Gate IC, 1-Element, 3.6V, SC-70 Product overview: NC7SP08P5X from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SP08P5X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - NC7SP08P5X - 024750-NC7SP08P5X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7SP08P5X
024750-NC7SP08P5X
Logic - Logic - Gates and Inverters - NC7SP08P5X 024750-NC7SP08P5X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 024750-NC7SP08P5X Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 9.2ns @ 3.3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.7 V to 0.9 V Logic Level - High: 1.6 V to 2.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024750-NC7SP08P5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 9.2ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.7 V to 0.9 V
Logic Level - High: 1.6 V to 2.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7SP08P5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7SP08P5X
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7SP08P5X
AND GATE, P SERIES, 1-FUNC, 2-IN

AND GATE, P SERIES, 1-FUNC, 2-IN

Supplier's Site
Logic - Gates and Inverters - NC7SP08P5X - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NC7SP08P5X
Logic - Gates and Inverters NC7SP08P5X
IC GATE AND 1CH 2-INP SC70-5

IC GATE AND 1CH 2-INP SC70-5

Supplier's Site Datasheet
And Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Onsemi - 31Y3143 - Newark, An Avnet Company
Chicago, IL, United States
And Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Onsemi
31Y3143
And Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Onsemi 31Y3143
AND GATE, SINGLE, 2 I/P, SC-70-5; Logic Family / Base Number:NC7S08; Logic Type:AND Gate; Output Current:2.6mA; No. of Inputs:2; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

AND GATE, SINGLE, 2 I/P, SC-70-5; Logic Family / Base Number:NC7S08; Logic Type:AND Gate; Output Current:2.6mA; No. of Inputs:2; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Single And Gate, 2I/p, Sc-70-5; Logic Function Onsemi - 82C9971 - Newark, An Avnet Company
Chicago, IL, United States
Single And Gate, 2I/p, Sc-70-5; Logic Function Onsemi
82C9971
Single And Gate, 2I/p, Sc-70-5; Logic Function Onsemi 82C9971
SINGLE AND GATE, 2I/P, SC-70-5; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:7S08; Logic IC Family:7SP; Supply Voltage Min:900mV; Family Type:7SP RoHS Compliant: Yes

SINGLE AND GATE, 2I/P, SC-70-5; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:7S08; Logic IC Family:7SP; Supply Voltage Min:900mV; Family Type:7SP RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
NC7SP08P5X
Logic Gates NC7SP08P5X
Logic Gates 2-Input AND Gate

Logic Gates 2-Input AND Gate

Buy Now Datasheet
Gates and Inverters - NC7SP08P5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SP08P5X
Gates and Inverters NC7SP08P5X
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - NC7SP08P5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7SP08P5X
Gates and Inverters NC7SP08P5X
IC Channel

IC Channel

Buy Now Datasheet
Gates and Inverters - NC7SP08P5X - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
NC7SP08P5X
Gates and Inverters NC7SP08P5X
AND GATE, P SERIES, 1-FUNC, 2-IN

AND GATE, P SERIES, 1-FUNC, 2-IN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NC7SP08P5XTR-ND 705-NC7SP08P5X 024750-NC7SP08P5X NC7SP08P5X NC7SP08P5X 31Y3143 82C9971 NC7SP08P5X NC7SP08P5X NC7SP08P5X NC7SP08P5X
Product Name Gates and Inverters 3.6V Logic IC Logic - Logic - Gates and Inverters - NC7SP08P5X Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters And Gate, Single, 2 I/p, Sc-70-5; Logic Family / Base Number Onsemi Single And Gate, 2I/p, Sc-70-5; Logic Function Onsemi Logic Gates Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type AND AND; AND GATE NOT; AND; AND Gate NOT; AND AND; AND Gate AND; AND Gate AND; AND Gate
Supply Voltage 0.9V ~ 3.6V 3.6V 0.9 V ~ 3.6 V 1.6V ~ 2.1V (Low), 0.7V ~ 0.9V (High) 3.6V 3.6V; 0.9V ~ 3.6V 0.9V ~ 3.6V
Inputs 2 2 2 2 2 2 2
Propagation Delay 9.2 ns 9.2 ns 9.2 ns 9.2 ns
Low Level Output Current (Sink) 2.6 mA 2.6 mA 2.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Gates and Inverters - 74AHCT08PW,112-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details