Inverter IC 1 Channel Open Drain 6-MicroPak
IC INVERTER 1CH 1-INP 6MICROPAK Product overview: NC7SP05L6X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SP05L6X can be used for catalog matching and distributor lookup.
IC INVERT OD 1CH 1-INP 6MICROPAK
IC INVERTER 1CH 1-INP 6MICROPAK
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:6Pins; Logic Case Style:MicroPak; Product Range:NC7SP05; Logic IC Family:NC7SP; Supply Voltage Min:900mV RoHS Compliant: Yes
Inverter IC 1 Channel Open Drain 6-MicroPak
Inverter IC 1 Channel Open Drain 6-MicroPak
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SP05L6XTR-ND | 705-NC7SP05L6X | NC7SP05L6X | NC7SP05L6X | 84H6468 | NC7SP05L6X |
| Product Name | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi | Gates and Inverters |
| Gate Type | NOT | NOT | NOT | NOT | NOT; Inverter | |
| Supply Voltage | 0.9V ~ 3.6V | 900 mV to 3.6 V | 1.6V ~ 2.1V (Low), 0.7V ~ 0.9V (High) | 3.6V | 3.6V; 0.9V ~ 3.6V | |
| Output Type | Open Drain | |||||
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 10 ns | 10 ns |