NOR Gate IC 1 Channel SC-70-5
NOR Gate IC 1 Channel SC-70-5
NOR Gate IC 1 Channel SC-70-5
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1229566-NC7SP02P5X
Series: 7SP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Operating Supply Voltage: 0.9 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 30pF
Logic Level - Low: 0.7 V ~ 0.9 V
Logic Level - High: 1.6 V ~ 2.1 V
Family Name: NC7SP02
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: SC-70-5
Maximum Quiescent Current: 0.9μA
Alternative Parts (Cross-Reference): NC7SP02P5X_F40; NC7SP02P5X_Q; NC7SP02L6X_F012;
Introduction Date: June 26, 2002
ECCN: EAR99
Country of Origin: Philippines, United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Logic Gates 2-Input NOR Gate Product overview: NC7SP02P5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7SP02P5X can be used for catalog matching and distributor lookup.
IC GATE NOR 1CH 2-INP SC70-5
NOR GATE, 2 I/P, -40 TO 85DEG C; Logic Family / Base Number:NC7SP02; Logic Type:NOR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:900mV; Supply Voltage Max:3.6V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes
IC GATE NOR 1CH 2-INP SC70-5
IC GATE NOR 1CH 2-INP SC70-5
NOR Gate IC 1 Channel SC-70-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7SP02P5XDKR-ND | 1229566-NC7SP02P5X | 705-NC7SP02P5X | NC7SP02P5X | NC7SP02P5X | 99AC9392 | NC7SP02P5X | NC7SP02P5X | NC7SP02P5X |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7SP02P5X | Logic IC | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Nor Gate, 2 I/p, -40 To 85Deg C; Logic Family / Base Number Onsemi | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOR | NOT; NOR; NOR Gate | NOR; NOR | NOR | NOR; NOR Gate | NOR; NOR Gate | NOT; NOR | NOR; NOR Gate | |
| Supply Voltage | 0.9V ~ 3.6V | 0.9 V ~ 3.6 V | 1.8 V, 2.5 V, 3.3 V | 3.6V | 3.6V | 0.9V ~ 3.6V | 1.6V ~ 2.1V (Low), 0.7V ~ 0.9V (High) | 3.6V; 0.9V ~ 3.6V | |
| Inputs | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 7 ns | 7 ns | 7 ns | ||||||
| Low Level Output Current (Sink) | 2.6 mA | 2.6 mA | 2.6 mA |