onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - nc7sbu3157p6x nc7sbu3157p6x

Description
Manufacturer: ON Semiconductor Win Source Part Number: 802511-nc7sbu3157p6x Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 250MHz Charge Injection: 7pC Crosstalk: -54dB at 10MHz Channel-to-Channel Matching (ΔRon): 150mOhm Channel Capacitance (CS(off), CD(off)): 6.5pF Supplier Device Package: SC-88 (SC-70-6) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 1.65V ~ 5.5V Manufacturer Package: 6-TSSOP, SC-88, SOT-363 On-State Resistance (Maximum): 15Ohm Switch Time (Ton, Toff) (Maximum): 5.2ns, 3.5ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: 7SBU3157
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 802511-nc7sbu3157p6x Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 250MHz Charge Injection: 7pC Crosstalk: -54dB at 10MHz Channel-to-Channel Matching (ΔRon): 150mOhm Channel Capacitance (CS(off), CD(off)): 6.5pF Supplier Device Package: SC-88 (SC-70-6) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 1.65V ~ 5.5V Manufacturer Package: 6-TSSOP, SC-88, SOT-363 On-State Resistance (Maximum): 15Ohm Switch Time (Ton, Toff) (Maximum): 5.2ns, 3.5ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: 7SBU3157
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - nc7sbu3157p6x - 802511-nc7sbu3157p6x - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - nc7sbu3157p6x
802511-nc7sbu3157p6x
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - nc7sbu3157p6x 802511-nc7sbu3157p6x
Manufacturer: ON Semiconductor Win Source Part Number: 802511-nc7sbu3157p6x Packaging: Reel Mounting Style: SMD Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 250MHz Charge Injection: 7pC Crosstalk: -54dB at 10MHz Channel-to-Channel Matching (ΔRon): 150mOhm Channel Capacitance (CS(off), CD(off)): 6.5pF Supplier Device Package: SC-88 (SC-70-6) Temperature Range - Operating: -40°C ~ 85°C Single Supply Voltage (V+): 1.65V ~ 5.5V Manufacturer Package: 6-TSSOP, SC-88, SOT-363 On-State Resistance (Maximum): 15Ohm Switch Time (Ton, Toff) (Maximum): 5.2ns, 3.5ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: 7SBU3157

Manufacturer: ON Semiconductor
Win Source Part Number: 802511-nc7sbu3157p6x
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 250MHz
Charge Injection: 7pC
Crosstalk: -54dB at 10MHz
Channel-to-Channel Matching (ΔRon): 150mOhm
Channel Capacitance (CS(off), CD(off)): 6.5pF
Supplier Device Package: SC-88 (SC-70-6)
Temperature Range - Operating: -40°C ~ 85°C
Single Supply Voltage (V+): 1.65V ~ 5.5V
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
On-State Resistance (Maximum): 15Ohm
Switch Time (Ton, Toff) (Maximum): 5.2ns, 3.5ns
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: 7SBU3157

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 802511-nc7sbu3157p6x
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - nc7sbu3157p6x
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hex inverting Schmitt trigger - 74AHC14BZZ - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8014-1 SOT8014-1
View Details
Human Machine Interface (HMI) - 8003-099/762-5303 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
LVDS Interface Ics - 1907428P - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS
Features RoHS
# of Rx 4 #
View Details
RF Front End (LNA + PA) - 2312-QPF4291SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details