The NC7S32P5X is a high-performance CMOS 2-input OR gate designed for low power consumption and high-speed operation. It operates within a supply voltage range of 2V to 6V and features a typical propagation delay of 3.5 ns. The device is housed in a compact SOT23-5 package, making it suitable for space-constrained applications. It offers balanced output drive capabilities with a maximum output current of 2 mA for both high and low states. The NC7S32P5X is characterized by low quiescent power consumption, with a maximum current draw of less than 1 µA. It is also RoHS compliant and features built-in ESD protection for enhanced reliability. The operating temperature range is from -40°C to 85°C, making it suitable for various environmental conditions.
Logic Gates 2-Input OR Gate Product overview: NC7S32P5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S32P5X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024737-NC7S32P5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Family Name: NC7S32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): NC7S32P5_Q; NC7S32P5X_Q; NC7S32L6X_F113; NC7S32L6X;
Introduction Date: June 12, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
OR Gate IC 1 Channel SC-70-5
OR Gate IC 1 Channel SC-70-5
OR Gate IC 1 Channel SC-70-5
IC GATE OR 1CH 2-INP SC70-5
SINGLE OR GATE, 2I/P, SC-70-5; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:-; Logic IC Family:NC7S; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:2.6mA; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
OR Gate IC 1 Channel SC-70-5
OR Gate IC 1 Channel SC-70-5
IC GATE OR 1CH 2-INP SC70-5
IC GATE OR 1CH 2-INP SC70-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7S32P5X | 024737-NC7S32P5X | NC7S32P5XCT-ND | NC7S32P5X | 38C7613 | NC7S32P5X | NC7S32P5X | NC7S32P5X | NC7S32P5X |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - NC7S32P5X | Gates and Inverters | Logic - Gates and Inverters | Single Or Gate, 2I/p, Sc-70-5; No. Of Inputs Onsemi | Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR; OR | NOT; OR; OR Gate | OR | NOT; OR | OR; OR Gate | OR; OR Gate | OR | ||
| Supply Voltage | 2.5 V, 3.3 V, 5 V | 2 V ~ 6 V | 2V ~ 6V | 1.5V (Low), 0.5V (High) | 6V | 2V ~ 6V | 2V ~ 6V | ||
| Logic Family | S | CMOS | |||||||
| IC Package Type | Other; Reel | Other; SC-70-5 | TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SC-70 | SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; 5-TSSOP, SC-70-5, SOT-353 | |||
| Inputs | 2 | 2 | 2 | 2 | 2 |