OR Gate IC 1 Channel SC-70-5
OR Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5
2-Input OR Gate, CMOS, SC, 6V, 17ns Product overview: NC7S32P5 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S32P5 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 059852-NC7S32P5
Category: Integrated Circuits(ICs)
Family: Logic - Gates and Inverters
Series: 7S
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 5-TSSOP SC-70-5 SOT-353
Manufacturer Device Package: SC-70-5
Number of Circuits: 1
Standard Package: 1
Logic Type: OR Gate
Number of Inputs: 2
Operating Supply Voltage: 2 V ~ 6 V
Current - Quiescent (Max): 1µA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Current - Output High Low: 2.6mA 2.6mA
Max Propagation Delay @ V Max CL: 17ns @ 6V 50pF
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
OR Gate IC 1 Channel SC-70-5
OR Gate IC 1 Channel SC-70-5
IC GATE OR 1CH 2-INP SC70-5
IC GATE OR 1CH 2-INP SC70-5
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7S32P5TR-ND | NC7S32P5 | 705-NC7S32P5 | 059852-NC7S32P5 | NC7S32P5 | NC7S32P5 | NC7S32P5 |
| Product Name | Gates and Inverters | 6V Logic IC | Integrated Circuits(ICs) | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | OR | OR | OR; OR GATE | OR; OR Gate | OR; OR Gate | OR | NOT; OR |
| Supply Voltage | 2V ~ 6V | 6V | 2 V ~ 6 V | 2V ~ 6V | 1.5V (Low), 0.5V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 17 ns | 17 ns | |||||
| Low Level Output Current (Sink) | 2.6 mA | 2.6 mA |