Inverters Inv w/ Schm Trig Inp Product overview: NC7S14M5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S14M5X can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Schmitt Trigger SOT-23-5
Inverter IC 1 Channel Schmitt Trigger SOT-23-5
Inverter IC 1 Channel Schmitt Trigger SOT-23-5
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024734-NC7S14M5X
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.3 V to 1.5 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: NC7S14
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): NC7S14M5X_Q; NC7S14L6X_F113 ; NC7S14L6X_Q; NC7S14L6X;
Introduction Date: June 21, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
INVERTER, SCHMITT TRIGGER, SOT-23-5; Logic Function:Inverter; No. of Elements:Single; No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:7S14; Logic IC Family:7S; Supply Voltage Min:2V; Family Type:S RoHS Compliant: Yes
No. of Inputs:1Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:-; Logic IC Family:NC7S; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:2.6mA; Operating Temperature Min:-40°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Schmitt Trigger 1 17ns@6V,50pF 1uA 2V~6V SOT-23-5 Inverters ROHS
IC INVERTER 1CH 1-INP SOT23-5
IC INVERTER 1CH 1-INP SOT23-5
Inverter IC 1 Channel Schmitt Trigger SOT-23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7S14M5X | NC7S14M5XDKR-ND | 024734-NC7S14M5X | 58K1993 | 29X6814 | NC7S14M5X | NC7S14M5X | NC7S14M5X | NC7S14M5X |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7S14M5X | Inverter, Schmitt Trigger, Sot-23-5; Logic Function Onsemi | No. Of Inputs Onsemi | Logic ICs >> Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter | ||
| Supply Voltage | 2 V to 6 V | 2V ~ 6V | 2 V ~ 6 V | 6V | 2V~6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.5V (High) | 2V ~ 6V | ||
| Logic Family | NC7S | CMOS | |||||||
| IC Package Type | Other; Reel | Other; SC-74A, SOT-753 | Other; SOT-23-5 | Other; SOT-23 | Other; SOT-23 | Other; SC-74A, SOT-753 | |||
| Inputs | 1 | 1 | 1 | 1 | 1 |