Logic Gates 2-Input AND Gate Product overview: NC7S08P5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S08P5X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024731-NC7S08P5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 3k pcs
AND Gate IC 1 Channel SC-70-5
AND Gate IC 1 Channel SC-70-5
AND Gate IC 1 Channel SC-70-5
SINGLE AND GATE, 2I/P, SC-70-5; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:7S08; Logic IC Family:7S; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes
SINGLE AND GATE, 2I/P, SC-70-5, FULL REEL; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:7S08; Logic IC Family:7S; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
IC GATE AND 1CH 2-INP SC70-5
AND Gate IC 1 Channel SC-70-5
IC GATE AND 1CH 2-INP SC70-5
IC GATE AND 1CH 2-INP SC70-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7S08P5X | 024731-NC7S08P5X | NC7S08P5XTR-ND | 58K1992 | 15M1912 | NC7S08P5X | NC7S08P5X | NC7S08P5X | NC7S08P5X | NC7S08P5X |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - NC7S08P5X | Gates and Inverters | Single And Gate, 2I/p, Sc-70-5; Logic Function Onsemi | Single And Gate, 2I/p, Sc-70-5, Full Reel; Logic Function Onsemi | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND; AND | NOT; AND; AND Gate | AND | NOT; AND | AND; AND Gate | AND; AND Gate | AND | |||
| Supply Voltage | 2.5 V, 3.3 V, 5 V | 2 V ~ 6 V | 2V ~ 6V | 6V | 1.5V (Low), 0.5V (High) | 2V ~ 6V | 2V ~ 6V | |||
| Logic Family | S | |||||||||
| IC Package Type | Other; Reel | Other; SC-70-5 | TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SC-70 | Other; SC-70 | SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; 5-TSSOP, SC-70-5, SOT-353 | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 |