onsemi Gates and Inverters NC7S08P5

Description
AND Gate IC 1 Channel SC-70-5
Request a Quote Datasheet
Description
AND Gate IC 1 Channel SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - NC7S08P5TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
NC7S08P5TR-ND
Gates and Inverters NC7S08P5TR-ND
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
 - NC7S08P5 - Rochester Electronics
Newburyport, MA, United States
AND Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5

AND Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
6V Logic IC - 705-NC7S08P5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V Logic IC
705-NC7S08P5
6V Logic IC 705-NC7S08P5
2-Input AND Gate IC, CMOS, SC Package, 6V Max Product overview: NC7S08P5 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S08P5 can be used for catalog matching and distributor lookup.

2-Input AND Gate IC, CMOS, SC Package, 6V Max Product overview: NC7S08P5 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S08P5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - NC7S08P5 - 1229564-NC7S08P5 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7S08P5
1229564-NC7S08P5
Logic - Logic - Gates and Inverters - NC7S08P5 1229564-NC7S08P5
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1229564-NC7S08P5 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1229564-NC7S08P5
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - NC7S08P5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
NC7S08P5
Integrated Circuits (ICs) - Logic - Gates and Inverters NC7S08P5
AND GATE, HC/UH SERIES, 1 FUNC

AND GATE, HC/UH SERIES, 1 FUNC

Supplier's Site
Gates and Inverters - NC7S08P5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7S08P5
Gates and Inverters NC7S08P5
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - NC7S08P5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
NC7S08P5
Gates and Inverters NC7S08P5
AND Gate IC 1 Channel SC-70-5

AND Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Gates and Inverters - NC7S08P5 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NC7S08P5
Logic - Gates and Inverters NC7S08P5
IC GATE AND 1CH 2-INP SC70-5

IC GATE AND 1CH 2-INP SC70-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number NC7S08P5TR-ND NC7S08P5 705-NC7S08P5 1229564-NC7S08P5 NC7S08P5 NC7S08P5 NC7S08P5
Product Name Gates and Inverters 6V Logic IC Logic - Logic - Gates and Inverters - NC7S08P5 Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND AND; AND GATE NOT AND; AND Gate NOT; AND
Supply Voltage 2V ~ 6V 6V 2V ~ 6V 1.5V (Low), 0.5V (High)
Inputs 2 2 2
Propagation Delay 17 ns 17 ns
Low Level Output Current (Sink) 2.6 mA 2.6 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54AC05/SDA-R - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
3 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC1G14GZ-Q100YLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details